Reid Supply Thrust Bearing; Cylindrical Roller Bearing INA-505

Description
Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . INA-505
Description
Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . INA-505

Suppliers

Company
Product
Description
Supplier Links
Thrust Bearing; Cylindrical Roller Bearing - INA-505 - Reid Supply
Norton Shores, MI, United States
Thrust Bearing; Cylindrical Roller Bearing
INA-505
Thrust Bearing; Cylindrical Roller Bearing INA-505
Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers. . INA-505

Thrust bearings are designed for moderate speeds and fairly high loads. Reid Supply also offers economical nylon ball retainers and cylindrical rollers.


. INA-505

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Roller Bearings
Product Number INA-505
Product Name Thrust Bearing; Cylindrical Roller Bearing
Type Cylindrical Roller Thrust
Bore 0.6250 inch (15.875 mm)
Outside Diameter 1.1250 inch (28.575 mm)
Overall Width 0.0780 inch (1.981 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-200 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 70.0000 inch (1777.999 mm)
Overall Width 79.0000 inch (2006.599 mm)
View Details
.3750 in. ID, .8125 in. OD Two Piece Heavy Duty Alloy Steel Spherical Bearing - BPFFKS-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 15600 lbs (7075 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Roller Bearings - 1469281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Bore 1.5748 inch (40.000 mm)
Outside Diameter 2.6772 inch (68.000 mm)
View Details