Reid Supply Hand-Retractable Spring Plungers IC-WRSPB35

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers - IC-WRSPB35 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers
IC-WRSPB35
Hand-Retractable Spring Plungers IC-WRSPB35
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Spring Loaded Pins with Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-WRSPB35
Product Name Hand-Retractable Spring Plungers
Plunger Type (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Stainless Steel Spring Ball Plunger With M16 Threads - Heavy End Pressure - S707YBMH1633H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M16 x 2.0; Other Metric Thread; M16
Non-threaded 0.3937 inch (10 mm)
View Details
Lateral Spring Plunger -  - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Plunger Type Lateral Spring Plungers
Stroke 0.0276 to 0.0709 inch (0.7000 to 1.8 mm)
End Force 1.57 to 2.7 lbs (0.7137 to 1.22 kg)
View Details
Spring Plungers & Indexing Plungers - 188896 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Locking Hand Retractable Plungers - 27423 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 8 lbs (3.63 kg)
Body Steel; Steel
View Details