Reid Supply Hand-Retractable Spring Plungers IC-WRSPB30

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. The lock-out feature holds the pin in the retracted position to allow user both hands to make adjustments. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. The lock-out feature holds the pin in the retracted position to allow user both hands to make adjustments. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers - IC-WRSPB30 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers
IC-WRSPB30
Hand-Retractable Spring Plungers IC-WRSPB30
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. The lock-out feature holds the pin in the retracted position to allow user both hands to make adjustments. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Spring Loaded Pins with Standard Straight pin tip. Standard Straight is the most popular tip style, and is generally used with barrel welding. Convenient and quick way to adjust the height or length on equipment. The lock-out feature holds the pin in the retracted position to allow user both hands to make adjustments. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-WRSPB30
Product Name Hand-Retractable Spring Plungers
Plunger Type (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Stainless Steel Spring Pin Plunger With M8 Long-Lok Threads - Standard End Pressure - S707YPMSL0816 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M8 x 1.25; Other Metric Thread; M8
Non-threaded 0.1575 inch (4 mm)
View Details
Hex Socket-Head Ball Plungers - BSTCA, BSUCA - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0394 to 0.0984 inch (1 to 2.5 mm)
End Force 2.02 to 12.36 lbs (0.9176 to 5.61 kg)
View Details
Spring Plungers & Indexing Plungers - 237417 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size Other Metric Thread; M20
Body Steel
View Details
Shortie Spring Plungers - Short Travel - 27631 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 5 lbs (2.27 kg)
Thread Size 3/8-16
View Details