Reid Supply Hand-Retractable Spring Plungers IC-WRSPB20

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Tapered tip. Tapered tips are ideal for a range of applications where ease of insertion and placement is key. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Tapered tip. Tapered tips are ideal for a range of applications where ease of insertion and placement is key. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers - IC-WRSPB20 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers
IC-WRSPB20
Hand-Retractable Spring Plungers IC-WRSPB20
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Spring Loaded Pins with Tapered tip. Tapered tips are ideal for a range of applications where ease of insertion and placement is key. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Spring Loaded Pins with Tapered tip. Tapered tips are ideal for a range of applications where ease of insertion and placement is key. Convenient and quick way to adjust the height or length on equipment. A weld-on mating barrel is included. Steel pin with Clear Zinc plating and featuring an ergonomic Polypropylene (PP) knob. The barrel is made from plain Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-WRSPB20
Product Name Hand-Retractable Spring Plungers
Plunger Type (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Slotted Head Steel Spring Ball Plunger With M5 Long-Lok Threads - Standard End Pressure - S707CBMSL0512 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M5 x 0.8; Other Metric Thread; M5
Non-threaded 0.1181 inch (3 mm)
View Details
Ball Plungers with Ceramic Ball - BSU-FC - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
End Force 1.35 to 28.1 lbs (0.6117 to 12.74 kg)
View Details
Spring Plungers & Indexing Plungers - 188924 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Steel Ball Plungers - 10908 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 9 lbs (4.08 kg)
Thread Size 5/16-18
View Details