Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13 IC-RSPT25

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Feature's an anti-vibration patch on the threads. Made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Feature's an anti-vibration patch on the threads. Made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13 - IC-RSPT25 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13
IC-RSPT25
Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13 IC-RSPT25
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Feature's an anti-vibration patch on the threads. Made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Feature's an anti-vibration patch on the threads. Made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPT25
Product Name Hand-Retractable Spring Plungers, Body Thread Length=35.6 mm | 1.400 in, , Body Thread Size=1/2-13
Plunger Type T Handle Plunger; (Retractable); T-Handle
Unlock Full Specs
to access all available technical data

Similar Products

Hex Socket Ball Plungers - BSU-A. BSUH-A - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0197 to 0.2165 inch (0.5000 to 5.5 mm)
End Force 0.3372 to 60.7 lbs (0.1529 to 27.53 kg)
View Details
Posi-Hex™ Ball Plungers - Steel w/Nylon Ball - DPHBHM6P - Vlier
Specs
Plunger Type Ball Plunger; Posi-Hex
Stroke 0.6693 inch (17 mm)
End Force 8.99 lbs (4.08 kg)
View Details
Steel Ball Plungers - Fine Thread (UNF) - 10726 - Jergens, Inc.
Specs
Plunger Type Ball Plunger
End Force 17 lbs (7.71 kg)
Thread Size 5/16-24
View Details
Spring Loaded Plunger, Flare-in, Small Size, With hold-open feature, Steel, Black Knob - 56-371-2-000 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers