Jergens, Inc. Stainless Steel Ball Plungers 11065

Description
Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate ball travel and provides positive control of spring pressure. By minimizing the lining pin head thickness, we are able to use the longest possible springs. Features & Benefits: Positive control of spring pressure Less fatigue and longer spring life by minimizing lining pin head thickness Uniform ball projection keeps variances within ±0.005". Conforms to TCMA dimensional standards Patch-style locking element Special materials and sizes available upon requests Material Specifications: Body Material: 303 Stainless Steel Ball Material: 440 Stainless Steel Spring Material: 17-7 PH Stainless Steel Thread: Inch: 2A-UNC Metric: Class 6g Note(s): For easy insertion of Ball Plungers with Locking Elements, the tapped hole should be countersunk at least 0.030"-0.045" (0.76mm-1.14mm) larger than the major diameter of the plunger.
Request a Quote
Description
Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate ball travel and provides positive control of spring pressure. By minimizing the lining pin head thickness, we are able to use the longest possible springs. Features & Benefits: Positive control of spring pressure Less fatigue and longer spring life by minimizing lining pin head thickness Uniform ball projection keeps variances within ±0.005". Conforms to TCMA dimensional standards Patch-style locking element Special materials and sizes available upon requests Material Specifications: Body Material: 303 Stainless Steel Ball Material: 440 Stainless Steel Spring Material: 17-7 PH Stainless Steel Thread: Inch: 2A-UNC Metric: Class 6g Note(s): For easy insertion of Ball Plungers with Locking Elements, the tapped hole should be countersunk at least 0.030"-0.045" (0.76mm-1.14mm) larger than the major diameter of the plunger.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Jergens Stainless Steel Ball Plunger, part number 11065, features a body made of 303 stainless steel and a ball constructed from 440 stainless steel. It is designed with a spring made from 17-7 PH stainless steel, ensuring durability and resistance to corrosion. This plunger has a metric thread size of M12 x 1.75 and provides an initial force of 2.70 kg, with a final force of 5.40 kg. The overall dimensions include a length of 19.00 mm and a diameter of 2.00 mm. The product includes a patch-style locking element for secure engagement. For optimal performance, it is recommended that the tapped hole be countersunk at least 0.030"-0.045" larger than the major diameter of the plunger for easy insertion. This plunger is suitable for applications requiring reliable spring-loaded engagement and can be customized in special materials and sizes upon request.

Datasheet Summary
Powered by GS/AI

The Jergens Stainless Steel Ball Plunger, part number 11065, features a body made of 303 stainless steel and a ball constructed from 440 stainless steel. It is designed with a spring made from 17-7 PH stainless steel, ensuring durability and resistance to corrosion. This plunger has a metric thread size of M12 x 1.75 and provides an initial force of 2.70 kg, with a final force of 5.40 kg. The overall dimensions include a length of 19.00 mm and a diameter of 2.00 mm. The product includes a patch-style locking element for secure engagement. For optimal performance, it is recommended that the tapped hole be countersunk at least 0.030"-0.045" larger than the major diameter of the plunger for easy insertion. This plunger is suitable for applications requiring reliable spring-loaded engagement and can be customized in special materials and sizes upon request.

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel Ball Plungers - 11065 - Jergens, Inc.
Cleveland, OH, United States
Stainless Steel Ball Plungers
11065
Stainless Steel Ball Plungers 11065
Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate ball travel and provides positive control of spring pressure. By minimizing the lining pin head thickness, we are able to use the longest possible springs. Features & Benefits: Positive control of spring pressure Less fatigue and longer spring life by minimizing lining pin head thickness Uniform ball projection keeps variances within ±0.005". Conforms to TCMA dimensional standards Patch-style locking element Special materials and sizes available upon requests Material Specifications: Body Material: 303 Stainless Steel Ball Material: 440 Stainless Steel Spring Material: 17-7 PH Stainless Steel Thread: Inch: 2A-UNC Metric: Class 6g Note(s): For easy insertion of Ball Plungers with Locking Elements, the tapped hole should be countersunk at least 0.030"-0.045" (0.76mm-1.14mm) larger than the major diameter of the plunger.

Jergens Ball Plungers are made under extremely accurate machine controls and rigid inspection procedures. Accurate spring alignment is maintained by using a stainless rivet with a long shank on larger sizes of our Ball Plungers. This precisely positions the spring for more accurate ball travel and provides positive control of spring pressure. By minimizing the lining pin head thickness, we are able to use the longest possible springs.
Features & Benefits:

  • Positive control of spring pressure
  • Less fatigue and longer spring life by minimizing lining pin head thickness
  • Uniform ball projection keeps variances within ±0.005".
  • Conforms to TCMA dimensional standards
  • Patch-style locking element
  • Special materials and sizes available upon requests

Material Specifications:

  • Body Material: 303 Stainless Steel
  • Ball Material: 440 Stainless Steel
  • Spring Material: 17-7 PH Stainless Steel
  • Thread:
    • Inch: 2A-UNC
    • Metric: Class 6g

Note(s):
For easy insertion of Ball Plungers with Locking Elements, the tapped hole should be countersunk at least 0.030"-0.045" (0.76mm-1.14mm) larger than the major diameter of the plunger.

Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Ball and Spring Plungers
Product Number 11065
Product Name Stainless Steel Ball Plungers
Plunger Type Ball Plunger; (Locking)
Unlock Full Specs
to access all available technical data

Similar Products

Locking Hand Retractable Plungers - 27531 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 2.5 lbs (1.13 kg)
Body Steel; Steel
View Details
Steel Ball Plungers - 10918 - Jergens, Inc.
Specs
Plunger Type Ball Plunger; (Locking)
End Force 50 lbs (22.68 kg)
Thread Size 5/8-11
View Details
Steel Spring Plungers - 26921 - Jergens, Inc.
Specs
Plunger Type Spring Plunger; (Locking)
End Force 4.5 lbs (2.04 kg)
Thread Size #6-32
View Details
Steel Spring Plungers - 27277 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 10.5 lbs (4.76 kg)
Thread Size M16 x 2.0
View Details