Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 IC-RSPT05

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 - IC-RSPT05 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20
IC-RSPT05
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 IC-RSPT05
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. T-Handle hand retractable pins, with a lock-out feature for two hand adjustment, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space, such as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPT05
Product Name Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20
Plunger Type T Handle Plunger; (Retractable); T-Handle
Unlock Full Specs
to access all available technical data

Similar Products

Press-Fit Ball Plungers - SBPR - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger
Stroke 0.0315 to 0.1378 inch (0.8000 to 3.5 mm)
End Force 0.6744 to 5.62 lbs (0.3059 to 2.55 kg)
View Details
Spring Plungers & Indexing Plungers - 1241904 - RS Components, Ltd.
Specs
Thread Size M10 x 1.5; Other Metric Thread; M10
View Details
Stainless Steel Press Fit Plungers - 11033 - Jergens, Inc.
Specs
Plunger Type Pull Ring Plunger
End Force 3.5 lbs (1.59 kg)
Non-threaded 0.2500 inch (6.35 mm)
View Details
Slotted Head Stainless Steel Spring Ball Plunger With M4 Threads - Standard End Pressure - S707YBMS0409 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M4 x 0.7; Other Metric Thread; M4
Non-threaded 0.0984 inch (2.5 mm)
View Details