Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=11.2 mm | 0.440 in, , Body Thread Size=3/8-16 IC-RSPRS35

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration patch lock on the threads. Made from Steel with a Clear Zinc Plating.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration patch lock on the threads. Made from Steel with a Clear Zinc Plating.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=11.2 mm | 0.440 in, , Body Thread Size=3/8-16 - IC-RSPRS35 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=11.2 mm | 0.440 in, , Body Thread Size=3/8-16
IC-RSPRS35
Hand-Retractable Spring Plungers, Body Thread Length=11.2 mm | 0.440 in, , Body Thread Size=3/8-16 IC-RSPRS35
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration patch lock on the threads. Made from Steel with a Clear Zinc Plating.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Short hand retractable pins with a pull ring are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features an anti-vibration patch lock on the threads. Made from Steel with a Clear Zinc Plating.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPRS35
Product Name Hand-Retractable Spring Plungers, Body Thread Length=11.2 mm | 0.440 in, , Body Thread Size=3/8-16
Plunger Type (Retractable); Ring Pull Short
Unlock Full Specs
to access all available technical data

Similar Products

Steel Tip Shortie Spring Plungers - 27008 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 10.5 lbs (4.76 kg)
Thread Size 5/8-11
View Details
Spring Plungers & Indexing Plungers - 237766 - RS Components, Ltd.
Specs
Plunger Type Index Plunger
Thread Size M10 x 1.5; Other Metric Thread; M10
M10
Body Stainless Steel
View Details
Push-Fit Plungers - Light End Force w/Delrin® Plunger - DPFP57 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.7860 inch (19.96 mm)
End Force 7 lbs (3.17 kg)
View Details
Hexagon Head Steel Spring Ball Plunger With M6 Threads - Standard End Pressure - S707CBMH0615 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details