Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.
. Hand retractable pins, with lock-out feature for two hand adjustments, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Made from Stainless Steel.
| Reid Supply | |
|---|---|
| Product Category | Ball and Spring Plungers |
| Product Number | IC-RSPL35 |
| Product Name | Hand-Retractable Spring Plungers, Body Thread Length=31.8 mm | 1.250 in, , Body Thread Size=1/2-13 |
| Plunger Type | (Retractable); Lever |