Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 IC-RSPL10

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins, with lock-out feature for two hand adjustments, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Has an anti-vibration lock patch on the threads. Made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins, with lock-out feature for two hand adjustments, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Has an anti-vibration lock patch on the threads. Made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 - IC-RSPL10 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20
IC-RSPL10
Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20 IC-RSPL10
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins, with lock-out feature for two hand adjustments, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Has an anti-vibration lock patch on the threads. Made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Hand retractable pins, with lock-out feature for two hand adjustments, are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Has an anti-vibration lock patch on the threads. Made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPL10
Product Name Hand-Retractable Spring Plungers, Body Thread Length=20.3 mm | 0.800 in, , Body Thread Size=1/4-20
Plunger Type (Retractable); Lever
Unlock Full Specs
to access all available technical data

Similar Products

Indexing Plungers - EIP-L - Imao-Fixtureworks
Specs
Plunger Type Index Plunger; Knob Handle Plunger
Stroke 0.1969 to 0.3937 inch (5 to 10 mm)
End Force 1.35 to 8.99 lbs (0.6117 to 4.08 kg)
View Details
Locking Hand Retractable Plungers - 27827 - Jergens, Inc.
Specs
Plunger Type (Locking, Retractable)
End Force 3 lbs (1.36 kg)
Body Stainless Steel; Stainless Steel
View Details
Spring Loaded Plunger, Flare-in, Miniature Size, Without hold-open feature, Steel, Blue Knob - 56-120-2-008 - Southco
Specs
Plunger Type Spring Plunger
Body Plastic; Plastic
Ball / Plunger Steel
View Details
2 suppliers
Posi-Hex Plungers - Steel w/Delrin® Nose - DPH56N - Vlier
Specs
Plunger Type Posi-Hex
Stroke 1 inch (25.4 mm)
End Force 15 lbs (6.8 kg)
View Details