Reid Supply Hand-Retractable Spring Plungers, Body Thread Length=22.2 mm | 0.875 in, , Body Thread Size=1/2-13 IC-RSPK35

Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.
Description
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Hand-Retractable Spring Plungers, Body Thread Length=22.2 mm | 0.875 in, , Body Thread Size=1/2-13 - IC-RSPK35 - Reid Supply
Norton Shores, MI, United States
Hand-Retractable Spring Plungers, Body Thread Length=22.2 mm | 0.875 in, , Body Thread Size=1/2-13
IC-RSPK35
Hand-Retractable Spring Plungers, Body Thread Length=22.2 mm | 0.875 in, , Body Thread Size=1/2-13 IC-RSPK35
Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing. . Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.

Our Index Plungers with Lift Ring are supplied with a nickel plated housing and stainless steel pin. The lift ring provides a convenient way to lift the plunger. They are ideal for locating, positioning, indexing and securing.


. Hand retractable pins are used as a fast and convenient way to adjust or remove accessories on equipment. Great for applications with limited space as positioners, loading pins, alignment pins, and indexing devices. Features a knurled knob made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Ball and Spring Plungers
Product Number IC-RSPK35
Product Name Hand-Retractable Spring Plungers, Body Thread Length=22.2 mm | 0.875 in, , Body Thread Size=1/2-13
Plunger Type (Retractable)
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Stainless Steel Spring Ball Plunger With M6 Threads - Heavy End Pressure - S707YBMH0615H - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Plunger Type Spring Plunger
Thread Size M6 x 1.0; Other Metric Thread; M6
Non-threaded 0.1378 inch (3.5 mm)
View Details
Ball Plungers - LBST, LBSTH - Imao-Fixtureworks
Specs
Plunger Type Ball Plunger; (Thread Locking Element)
Stroke 0.0197 to 0.1378 inch (0.5000 to 3.5 mm)
End Force 0.3372 to 40.46 lbs (0.1529 to 18.35 kg)
View Details
Spring Plungers & Indexing Plungers - 188925 - RS Components, Ltd.
Specs
Body Stainless Steel
View Details
Steel Spring Plungers - 27224 - Jergens, Inc.
Specs
Plunger Type Spring Plunger
End Force 4 lbs (1.81 kg)
Thread Size 1/4-20
View Details