Reid Supply Quick Release Pins, Grip Length=50.8 mm | 2.000 in, IC-QRPT105

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Suppliers

Company
Product
Description
Supplier Links
Quick Release Pins, Grip Length=50.8 mm | 2.000 in, - IC-QRPT105 - Reid Supply
Norton Shores, MI, United States
Quick Release Pins, Grip Length=50.8 mm | 2.000 in,
IC-QRPT105
Quick Release Pins, Grip Length=50.8 mm | 2.000 in, IC-QRPT105
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. T-Handle Locking Pins are used as a secure method of making adjustments on equipment. Ball detents will not collapse in without pushing of the button, and the ring allows for easy attachment of an optional wire lanyard. The Pin is made from Stainless Steel.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number IC-QRPT105
Product Name Quick Release Pins, Grip Length=50.8 mm | 2.000 in,
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Stepped Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
D-ring Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.7500 inch (4.76 to 19.05 mm)
View Details
Spring Pins - 374042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 0.4724 to 1.57 inch (12 to 40 mm)
Material Steel
View Details
0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.8750 inch (22.22 mm)
View Details