Reid Supply Pin Lanyard IC-LWR110

Description
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features a Loop and Tab terminus. The Tab is Aluminum.
Description
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features a Loop and Tab terminus. The Tab is Aluminum.

Suppliers

Company
Product
Description
Supplier Links
Pin Lanyard - IC-LWR110 - Reid Supply
Norton Shores, MI, United States
Pin Lanyard
IC-LWR110
Pin Lanyard IC-LWR110
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features a Loop and Tab terminus. The Tab is Aluminum.

Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements.


. Wire Lanyard featuring 7x7 aircraft cable which is strong and flexible. Ideal for tethering and loss prevention. The is made from Stainless Steel, with a Nylon jacket. Features a Loop and Tab terminus. The Tab is Aluminum.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Wire Rope and Mechanical Cable
Product Number IC-LWR110
Product Name Pin Lanyard
Diameter 0.0620 inch (1.57 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 19 - 101101903250231 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.7480 inch (19 mm)
End Fittings None (Bare Cable)
View Details
Flexible Wire Rope -  - Cooner Wire Company
Cooner Wire Company
Specs
Diameter 0.0200 to 0.6030 inch (0.5080 to 15.32 mm)
End Fittings None (Bare Cable)
Strands 3 to 19
View Details
Wire Rope Lanyards - Loop-Rectangular - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 920 lbs (417 kg)
Diameter 0.1250 inch (3.17 mm)
View Details