Reid Supply Pin Lanyard IC-LC15

Description
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Coiled Lanyard made from Polyurethane (PU) with a Nickel Plated Steel split ring and an Aluminum crimp. Extremely durable and highly elastic. The stretched lanyard will expand to more than 10 times its contracted length. Ideal for securing pins and tools in applications that require different positions. Not suitable for load bearing applications. Features Straight Tail and Split Ring terminus.
Description
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Coiled Lanyard made from Polyurethane (PU) with a Nickel Plated Steel split ring and an Aluminum crimp. Extremely durable and highly elastic. The stretched lanyard will expand to more than 10 times its contracted length. Ideal for securing pins and tools in applications that require different positions. Not suitable for load bearing applications. Features Straight Tail and Split Ring terminus.

Suppliers

Company
Product
Description
Supplier Links
Pin Lanyard - IC-LC15 - Reid Supply
Norton Shores, MI, United States
Pin Lanyard
IC-LC15
Pin Lanyard IC-LC15
Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements. . Coiled Lanyard made from Polyurethane (PU) with a Nickel Plated Steel split ring and an Aluminum crimp. Extremely durable and highly elastic. The stretched lanyard will expand to more than 10 times its contracted length. Ideal for securing pins and tools in applications that require different positions. Not suitable for load bearing applications. Features Straight Tail and Split Ring terminus.

Pin Lanyards have a wide variety of uses for attaching pins and small parts. They come in a wide range of lengths, and have a choice of end attachements.


. Coiled Lanyard made from Polyurethane (PU) with a Nickel Plated Steel split ring and an Aluminum crimp. Extremely durable and highly elastic. The stretched lanyard will expand to more than 10 times its contracted length. Ideal for securing pins and tools in applications that require different positions. Not suitable for load bearing applications. Features Straight Tail and Split Ring terminus.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Wire Rope and Mechanical Cable
Product Number IC-LC15
Product Name Pin Lanyard
Diameter 0.1100 inch (2.79 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x36WS-IWRC Rope Ø 42 - 101104203270231 - Certex UK
Specs
Application Power and Public Utility
Strength 276729 lbs (125501 kg)
Diameter 1.65 inch (42 mm)
View Details
Wire Rope Lanyards - Loop-Teardrop - Imao-Fixtureworks
Specs
Application Commercial
Length 6 to 12 inch (152 to 305 mm)
Type Wire Rope or Cable with Attached Fittings
View Details
0.034
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Features Plastic
Strength 90 lbs (40.82 kg)
Diameter 0.0340 inch (0.8636 mm)
View Details
Wire Rope Lanyards -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Features Plastic (optional feature)
Diameter 0.0469 to 0.0625 inch (1.19 to 1.59 mm)
Length 6 to 12 inch (152 to 305 mm)
View Details