Certex UK Steel Wire Rope 6x19M-FC Rope Ø 30 mm 101103003070191

Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote
Description
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Steel Wire Rope 6x19M-FC Rope Ø 30 mm - 101103003070191 - Certex UK
Harworth, United Kingdom
Steel Wire Rope 6x19M-FC Rope Ø 30 mm
101103003070191
Steel Wire Rope 6x19M-FC Rope Ø 30 mm 101103003070191
Steel wire rope for cranes, hoists, and slings. ISO 4309 Rope Category No: All Diameters RCN.04

Steel wire rope for cranes, hoists, and slings.

ISO 4309 Rope Category No: All Diameters RCN.04

Supplier's Site

Technical Specifications

  Certex UK
Product Category Wire Rope and Mechanical Cable
Product Number 101103003070191
Product Name Steel Wire Rope 6x19M-FC Rope Ø 30 mm
Application Power and Public Utility
Strength 121842 lbs (55257 kg)
Diameter 1.18 inch (30 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Steel Wire Rope 6x19M-FC Rope Ø 40 mm - 101104004270191 - Certex UK
Specs
Application Power and Public Utility
Strength 216482 lbs (98178 kg)
Diameter 1.57 inch (40 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 38 mm - 101103804070191 - Certex UK
Specs
Application Power and Public Utility
Strength 195576 lbs (88697 kg)
Diameter 1.5 inch (38 mm)
View Details
Steel Wire Rope 6x19M-FC Rope Ø 10 mm - 101101003050191 - Certex UK
Specs
Application Power and Public Utility
Strength 12207 lbs (5536 kg)
Diameter 0.3937 inch (10 mm)
View Details
Steel Wire Rope 6x36WS-IWRC Rope Ø 20 - 101102003270231 - Certex UK
Specs
Application Power and Public Utility
Strength 62719 lbs (28444 kg)
Diameter 0.7874 inch (20 mm)
View Details