Reid Supply Dowel Pin HK-01126B

Description
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . This Dowel Pin has pin diameter of 1/2 in and it is 1.000 in long.
Description
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . This Dowel Pin has pin diameter of 1/2 in and it is 1.000 in long.

Suppliers

Company
Product
Description
Supplier Links
Dowel Pin - HK-01126B - Reid Supply
Norton Shores, MI, United States
Dowel Pin
HK-01126B
Dowel Pin HK-01126B
These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6). . This Dowel Pin has pin diameter of 1/2 in and it is 1.000 in long.

These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).


. This Dowel Pin has pin diameter of 1/2 in and it is 1.000 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number HK-01126B
Product Name Dowel Pin
Pin Type StraightDowel; PullDowel
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Stepped Pin -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Dowel Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type StraightDowel (optional feature); OversizeDowel (optional feature)
Design Units English
Nominal Diameter 0.0625 to 1 inch (1.59 to 25.4 mm)
View Details
Split Pins - 2451515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Mild Steel
View Details
0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.1880 inch (4.78 mm)
View Details