These pull dowels have a tapped hole which permits easy removal. The style with flat has a ground flat on one side of the pin for easy removal.These pull dowels have a tapped hole which permits easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).These pull dowels have a tapped hole which permits easy removal. One side ground flat for easy removal. Heat treated to RC58-62 min. O.D. tolerance is +.0001"/.0003" (M6).
. This Dowel Pin has pin diameter of 1/8 in and it is 1.000 in long.
| Reid Supply | |
|---|---|
| Product Category | Industrial Pins |
| Product Number | HK-01012B |
| Product Name | Dowel Pin |
| Pin Type | StraightDowel; PullDowel |