Reid Supply Base Mount Plunger Clamp GMF-2-20

Description
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.
Description
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.

Suppliers

Company
Product
Description
Supplier Links
Base Mount Plunger Clamp - GMF-2-20 - Reid Supply
Norton Shores, MI, United States
Base Mount Plunger Clamp
GMF-2-20
Base Mount Plunger Clamp GMF-2-20
Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted. . stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.

Base mounted plunger clamps Plunger have an extremely low height when in operation regardless of thehandle positionmaking these toggle clamps extremelt versatile when the working space is restricted.


. stroke Foot Mount Plunger Clamp uses a diameter plunger to quickly hold the work piece with of force.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Hand Clamps
Product Number GMF-2-20
Product Name Base Mount Plunger Clamp
Clamping Width 3.69 inch (93.73 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253876 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Corner clamp
Body Material Cast Iron; Cast Iron
Capacity / Jaw Opening 4.72 inch (120 mm)
View Details
600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70125 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 10 - 502101001502790 - Certex UK
Specs
Clamping Width 1.97 to 5.91 inch (50 to 150 mm)
Clamping Force 22046 lbs (9998 kg)
View Details
Beam Clamp - BH-500 - Appleton Electric
Appleton Electric
Specs
Clamping Mechanism Screw
Body Material Malleable Iron
Capacity / Jaw Opening 0.9400 inch (23.88 mm)
View Details