Reid Supply Gear Lever Shaft GLS-90

Description
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 3.5 in long Stainless Steel Gear Lever Shaft has 5/16-18 threads to connect a gear lever knob to the input force on machinery.
Description
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 3.5 in long Stainless Steel Gear Lever Shaft has 5/16-18 threads to connect a gear lever knob to the input force on machinery.

Suppliers

Company
Product
Description
Supplier Links
Gear Lever Shaft - GLS-90 - Reid Supply
Norton Shores, MI, United States
Gear Lever Shaft
GLS-90
Gear Lever Shaft GLS-90
Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears. . 3.5 in long Stainless Steel Gear Lever Shaft has 5/16-18 threads to connect a gear lever knob to the input force on machinery.

Ball Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The T-handle knob is black plastic with a brass insert making these durable levers ideal on machinery applications for changing gears through a pivot point.Oval Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The oval knob is black plastic with a brass insert for an comfortable grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.Tapered Knob Gear Lever handles and shafts are made of steel and are ground and polished with a black oxide finish. The tapered knob is black plastic with a brass insert for an easy grip and aesthetically pleasing finish on machinery applications for changing or shifting gears.


. 3.5 in long Stainless Steel Gear Lever Shaft has 5/16-18 threads to connect a gear lever knob to the input force on machinery.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number GLS-90
Product Name Gear Lever Shaft
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Light Duty Tapered Handles - 32114 - Jergens, Inc.
Specs
Handle Type TaperedHandle
View Details
Round Aluminum Instrumentation Handle - 7177 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.56 inches (116 mm)
View Details
2 suppliers
Metal Mini Adjustable Handle - MKF, MKR - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Painted Black / Orange / Silver / Red
Features Locking/Latching
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC32.1/NSK -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details