Reid Supply General Purpose Timer GL-171-20

Description
Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our timers by name. That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications. . Two grounded outlets allow you to automatically switch external appliances with the Model 171 timer. Control one appliance with a switch which will turn it off or on when time elapses. The other outlet will always turn off when time elapses independent of the switch. Large numerals on a 6 1/2" face are easy to read. An outer ring tells you elapsed time, while the inner circle can be used as a stop clock. The buzzer alarms at the end of the timing cycle and can be heard above ambient noise levels. Rubber base pads, wall mounting keyholes and a recessed hand grip on the sturdy 7 1/2 in x 7 1/2 in x 2 1/2 in plastic case give you multiple placement choices. Features a permanent plastic boot over the power and outlet control switches to prevent contamination or corrosion. Limited one-year warranty.
Description
Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our timers by name. That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications. . Two grounded outlets allow you to automatically switch external appliances with the Model 171 timer. Control one appliance with a switch which will turn it off or on when time elapses. The other outlet will always turn off when time elapses independent of the switch. Large numerals on a 6 1/2" face are easy to read. An outer ring tells you elapsed time, while the inner circle can be used as a stop clock. The buzzer alarms at the end of the timing cycle and can be heard above ambient noise levels. Rubber base pads, wall mounting keyholes and a recessed hand grip on the sturdy 7 1/2 in x 7 1/2 in x 2 1/2 in plastic case give you multiple placement choices. Features a permanent plastic boot over the power and outlet control switches to prevent contamination or corrosion. Limited one-year warranty.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Timer - GL-171-20 - Reid Supply
Norton Shores, MI, United States
General Purpose Timer
GL-171-20
General Purpose Timer GL-171-20
Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our timers by name. That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications. . Two grounded outlets allow you to automatically switch external appliances with the Model 171 timer. Control one appliance with a switch which will turn it off or on when time elapses. The other outlet will always turn off when time elapses independent of the switch. Large numerals on a 6 1/2" face are easy to read. An outer ring tells you elapsed time, while the inner circle can be used as a stop clock. The buzzer alarms at the end of the timing cycle and can be heard above ambient noise levels. Rubber base pads, wall mounting keyholes and a recessed hand grip on the sturdy 7 1/2 in x 7 1/2 in x 2 1/2 in plastic case give you multiple placement choices. Features a permanent plastic boot over the power and outlet control switches to prevent contamination or corrosion. Limited one-year warranty.

Versatile, accurate time-keeping devices that are reliable and simple to use. GraLab electromechanical and electronic timers have earned this reputation through more than 50 years of proven service. Chefs, scientists, photographers, plant personnel and athletic directors know our timers by name. That’s because every time you choose a GraLab timing device, you get the industry’s most accurate and trusted timer. GraLab timers come in a variety of electromechanical and digital configurations and are versatile enough to be applied in a wide range of applications.


. Two grounded outlets allow you to automatically switch external appliances with the Model 171 timer. Control one appliance with a switch which will turn it off or on when time elapses. The other outlet will always turn off when time elapses independent of the switch. Large numerals on a 6 1/2" face are easy to read. An outer ring tells you elapsed time, while the inner circle can be used as a stop clock. The buzzer alarms at the end of the timing cycle and can be heard above ambient noise levels. Rubber base pads, wall mounting keyholes and a recessed hand grip on the sturdy 7 1/2 in x 7 1/2 in x 2 1/2 in plastic case give you multiple placement choices. Features a permanent plastic boot over the power and outlet control switches to prevent contamination or corrosion. Limited one-year warranty.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Digital Timers
Product Number GL-171-20
Product Name General Purpose Timer
Instrument Type Timer
Unlock Full Specs
to access all available technical data

Similar Products

Time Switches - 8215058 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply AC
View Details
Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.81 - Electronic staircase timer 16A - 148181200000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details