Reid Supply Detent Pin FPSC8-15R

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This is a detent pin that comes without a shoulder. It is made of Stainless Steel. It has a 1/2 in Pin Diameter
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This is a detent pin that comes without a shoulder. It is made of Stainless Steel. It has a 1/2 in Pin Diameter

Suppliers

Company
Product
Description
Supplier Links
Detent Pin - FPSC8-15R - Reid Supply
Norton Shores, MI, United States
Detent Pin
FPSC8-15R
Detent Pin FPSC8-15R
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This is a detent pin that comes without a shoulder. It is made of Stainless Steel. It has a 1/2 in Pin Diameter

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. This is a detent pin that comes without a shoulder. It is made of Stainless Steel. It has a 1/2 in Pin Diameter

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number FPSC8-15R
Product Name Detent Pin
Pin Type Detent; QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Pin Holding Clamps - QCPCS - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 1.18 to 1.57 inch (30 to 40 mm)
View Details
Nautical Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.6250 inch (15.87 mm)
View Details
PTFE-Bottom Mount - Hollow Pin - 11076 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
View Details