Reid Supply Detent Pin FPF-640

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This T-Handle Quick Release Pin has a 3/8 in Pin Dia,a 3.500 in Grip Length. It is made of 1144 Steel with a PP Handle
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This T-Handle Quick Release Pin has a 3/8 in Pin Dia,a 3.500 in Grip Length. It is made of 1144 Steel with a PP Handle

Suppliers

Company
Product
Description
Supplier Links
Detent Pin - FPF-640 - Reid Supply
Norton Shores, MI, United States
Detent Pin
FPF-640
Detent Pin FPF-640
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . This T-Handle Quick Release Pin has a 3/8 in Pin Dia,a 3.500 in Grip Length. It is made of 1144 Steel with a PP Handle

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. This T-Handle Quick Release Pin has a 3/8 in Pin Dia,a 3.500 in Grip Length. It is made of 1144 Steel with a PP Handle

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number FPF-640
Product Name Detent Pin
Pin Type Detent; QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

Expander System-Multi-Bolt Arrangement -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 2.76 to 15.75 inch (70 to 400 mm)
View Details
Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English
Nominal Diameter 0.0625 to 0.5000 inch (1.59 to 12.7 mm)
View Details
Split Pins - 2452686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 0.2500 inch (6.35 mm)
Material Mild Steel
View Details
0.1563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1563 inch (3.97 mm)
Length 0.5620 inch (14.27 mm)
View Details