Reid Supply Grooved Pin DL-162

Description
Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a hole a few thousands wider than the nominal diameter of the pin, radial forces lock the pin securely into the drilled hole. Made of low carbon steel, zinc plated with full length tapered grooves for ease of assembly. . This Grooved Pin has groove length of 1.500 in and pin diameter of .250 in.
Description
Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a hole a few thousands wider than the nominal diameter of the pin, radial forces lock the pin securely into the drilled hole. Made of low carbon steel, zinc plated with full length tapered grooves for ease of assembly. . This Grooved Pin has groove length of 1.500 in and pin diameter of .250 in.

Suppliers

Company
Product
Description
Supplier Links
Grooved Pin - DL-162 - Reid Supply
Norton Shores, MI, United States
Grooved Pin
DL-162
Grooved Pin DL-162
Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a hole a few thousands wider than the nominal diameter of the pin, radial forces lock the pin securely into the drilled hole. Made of low carbon steel, zinc plated with full length tapered grooves for ease of assembly. . This Grooved Pin has groove length of 1.500 in and pin diameter of .250 in.

Solid non-threaded press fit fastener. Grooved pins differ from other press fit fasteners such as dowel pins, in that the holes do not need to be reamed prior to insertion. Commonly used in place of taper pins, rivets, set screws and keys. When the expanded portion of the pin is compressed into a hole a few thousands wider than the nominal diameter of the pin, radial forces lock the pin securely into the drilled hole. Made of low carbon steel, zinc plated with full length tapered grooves for ease of assembly.


. This Grooved Pin has groove length of 1.500 in and pin diameter of .250 in.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number DL-162
Product Name Grooved Pin
Pin Type Groove; NonthreadedTaper
Unlock Full Specs
to access all available technical data

Similar Products

0.2502
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.2502 inch (6.36 mm)
Length 0.8750 inch (22.22 mm)
Material HardenedSteel
View Details
Uninsulated Shorting Pin- .250
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2500 inch (6.35 mm)
Material Brass; Brass
View Details
Flex Locator Pin - CP720-N - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.3150 to 0.7874 inch (8 to 20 mm)
View Details