Reid Supply Star Knob - Female; 1.000 in; 1/4-20; Brass DK-505

Description
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black 1/4-20 Female Knob has 1.000 in diameter with 5 lobes for excellent grip and comfort during adjustment.
Description
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black 1/4-20 Female Knob has 1.000 in diameter with 5 lobes for excellent grip and comfort during adjustment.

Suppliers

Company
Product
Description
Supplier Links
Star Knob - Female; 1.000 in; 1/4-20; Brass - DK-505 - Reid Supply
Norton Shores, MI, United States
Star Knob - Female; 1.000 in; 1/4-20; Brass
DK-505
Star Knob - Female; 1.000 in; 1/4-20; Brass DK-505
Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries. We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material. Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs. . Black 1/4-20 Female Knob has 1.000 in diameter with 5 lobes for excellent grip and comfort during adjustment.

Star knobs, or 5-lobed knobs, are a common sight in manufacturing environments as well as end products in a variety of industries.
We carry a wide variety of star knobs in heavy-duty materials such as cast iron, steel, and plastic with multiple types of insert material.
Shop manufacturers of industry-leading knobs such as Rogan, Elesa, and Kipp online right now or read more about lobed knobs in our downloadable guide to knobs.


. Black 1/4-20 Female Knob has 1.000 in diameter with 5 lobes for excellent grip and comfort during adjustment.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Knobs (industrial)
Product Number DK-505
Product Name Star Knob - Female; 1.000 in; 1/4-20; Brass
Colors / Finishes Available Black
Knob Material Plastic
Material Description Phenolic
Diameter / Width 1 inches (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Switch Knobs - 3-1437621-0 - TE Connectivity
Specs
Knob Material Metal
Diameter / Width 0.5000 inches (12.7 mm)
View Details
Stainless Steel Hand Knob - HK-SUS - Imao-Fixtureworks
Specs
Knob Type Six or More Arms / Lobes
Colors / Finishes Available Electropolished
Knob Material Metal
View Details
Illuminated Tuning Knobs - STAR-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Features Illuminated
Knob Material Plastic
View Details
1.5
Specs
Diameter / Width 1.5 inches (38.1 mm)
View Details