Reid Supply Female Arch One-Piece Handle DK-1107

Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Thermoplastic Female Arch Pull Handle is lightweight Soft-Elastomer Grip/Rectangular Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.
Description
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Thermoplastic Female Arch Pull Handle is lightweight Soft-Elastomer Grip/Rectangular Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.

Suppliers

Company
Product
Description
Supplier Links
Female Arch One-Piece Handle - DK-1107 - Reid Supply
Norton Shores, MI, United States
Female Arch One-Piece Handle
DK-1107
Female Arch One-Piece Handle DK-1107
Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies. . Thermoplastic Female Arch Pull Handle is lightweight Soft-Elastomer Grip/Rectangular Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.

Pull handles are commonly used to open and close a variety of doors and drawers, including those on furniture, machines, and equipment. Options include one-piece handles or multiple-piece assemblies.


. Thermoplastic Female Arch Pull Handle is lightweight Soft-Elastomer Grip/Rectangular Bar with between mounting holes for use on access cabinets, display equipment, or similar applications.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number DK-1107
Product Name Female Arch One-Piece Handle
Colors / Finishes Available Red
Handle Material Plastic
Material Description Thermoplastic
Height 1.69 inches (42.88 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Vertical-handle Hold-down Snap Clamp (Mini) - QLSNDM - Imao-Fixtureworks
Specs
Colors / Finishes Available Quenched and Tempered, Black Oxide Finish; Electroless Nickel Plated
Handle Material Metal
Material Description Body: S45C / SCS13 Steel; Clamping Arm / Handle: SCM440 / SCS13; Clamping Spindle: SUS304 / SCM435 / SUS304
View Details
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Round Brass Instrumentation Handle - 495 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
2 suppliers