Reid Supply High-Profile Clamping Levers DH-1

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 2.440 in long handle and a 1.13 in body diameter. It has a Smooth finish, Iron knob with a Blank mounting type.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 2.440 in long handle and a 1.13 in body diameter. It has a Smooth finish, Iron knob with a Blank mounting type.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - DH-1 - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
DH-1
High-Profile Clamping Levers DH-1
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 2.440 in long handle and a 1.13 in body diameter. It has a Smooth finish, Iron knob with a Blank mounting type.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This dlamping Lever has a 2.440 in long handle and a 1.13 in body diameter. It has a Smooth finish, Iron knob with a Blank mounting type.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number DH-1
Product Name High-Profile Clamping Levers
Colors / Finishes Available Natural
Handle Material Metal
Material Description Iron
Unlock Full Specs
to access all available technical data

Similar Products

3
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 486 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Aluminum Equipment Handle - MH1 / MH10 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte
Handle Material Metal
View Details