Reid Supply Double Acting Pin DARS-035A

Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . DARS-035A. Spindle and shank are made from heat treated 4130 alloy. Stainless steel is 17-4 PH. Ring is included for easy lanyard attachment. It meets or exceeds NASM 23460 and MS17988 specifications. The pin diameter is 1/4 in and it has a grip length of 2.500 in
Description
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . DARS-035A. Spindle and shank are made from heat treated 4130 alloy. Stainless steel is 17-4 PH. Ring is included for easy lanyard attachment. It meets or exceeds NASM 23460 and MS17988 specifications. The pin diameter is 1/4 in and it has a grip length of 2.500 in

Suppliers

Company
Product
Description
Supplier Links
Double Acting Pin - DARS-035A - Reid Supply
Norton Shores, MI, United States
Double Acting Pin
DARS-035A
Double Acting Pin DARS-035A
Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin. . DARS-035A. Spindle and shank are made from heat treated 4130 alloy. Stainless steel is 17-4 PH. Ring is included for easy lanyard attachment. It meets or exceeds NASM 23460 and MS17988 specifications. The pin diameter is 1/4 in and it has a grip length of 2.500 in

Quick Release Pins are used in applications where a positive stop is desired. The shoulder prevents the pin from being inserted all the way to the handle. Pins will not release until the button is pushed, causing the balls at the end of the pin to retract for insertion and removal of the pin.


. DARS-035A. Spindle and shank are made from heat treated 4130 alloy. Stainless steel is 17-4 PH. Ring is included for easy lanyard attachment. It meets or exceeds NASM 23460 and MS17988 specifications. The pin diameter is 1/4 in and it has a grip length of 2.500 in

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Industrial Pins
Product Number DARS-035A
Product Name Double Acting Pin
Pin Type QuickRelease
Unlock Full Specs
to access all available technical data

Similar Products

10 and 12 in. Size Safety Pin (Type B)|Master File - SLB-SP1000 - Kuriyama of America, Inc.
Specs
Pin Type Safety
Design Units English
Length 10 to 12 inch (254 to 305 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Unified - FHS-137-5 - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1370 inch (3.48 mm)
View Details
2 suppliers
0.0938
Specs
Pin Type Roll
Nominal Diameter 0.0938 inch (2.38 mm)
Length 0.4380 inch (11.13 mm)
View Details
T-Handle Ball Locking Pins - SVLP31CT05 - Vlier
Specs
Pin Type QuickRelease
Design Units English
Nominal Diameter 0.3100 inch (7.87 mm)
View Details