Reid Supply Low-Profile Clamping Levers BH-1

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a Un Threaded Blank. The strong 1.250 in diameter body and offset 4.00 in arm are made of malleable iron with a Iron ball knob.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a Un Threaded Blank. The strong 1.250 in diameter body and offset 4.00 in arm are made of malleable iron with a Iron ball knob.

Suppliers

Company
Product
Description
Supplier Links
Low-Profile Clamping Levers - BH-1 - Reid Supply
Norton Shores, MI, United States
Low-Profile Clamping Levers
BH-1
Low-Profile Clamping Levers BH-1
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . Female Low-Profile Clamping Lever has a Un Threaded Blank. The strong 1.250 in diameter body and offset 4.00 in arm are made of malleable iron with a Iron ball knob.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. Female Low-Profile Clamping Lever has a Un Threaded Blank. The strong 1.250 in diameter body and offset 4.00 in arm are made of malleable iron with a Iron ball knob.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number BH-1
Product Name Low-Profile Clamping Levers
Handle Material Metal
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2558125 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Steel
Height 0.9843 inches (25 mm)
View Details
2 suppliers
6.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
Oval Aluminum Handle - 545 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 2 inches (50.8 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Equipment Handle - AG1, AG2 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black Matte; Andonized, Satin Finish, Natural / Black / Gray Matte
Handle Material Metal; Plastic
View Details