Reid Supply Aluminum Dished Hand Wheel Without Handle: 4.00 in Diameter, 2 Spokes, Blank BAOW-4

Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Aluminium Two-Spoke Control Hand Wheel with Blank hub is impact resistant and made of durable Aluminium.
Description
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Aluminium Two-Spoke Control Hand Wheel with Blank hub is impact resistant and made of durable Aluminium.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Dished Hand Wheel Without Handle: 4.00 in Diameter, 2 Spokes, Blank - BAOW-4 - Reid Supply
Norton Shores, MI, United States
Aluminum Dished Hand Wheel Without Handle: 4.00 in Diameter, 2 Spokes, Blank
BAOW-4
Aluminum Dished Hand Wheel Without Handle: 4.00 in Diameter, 2 Spokes, Blank BAOW-4
Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals. For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel. At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs. See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide. . Aluminium Two-Spoke Control Hand Wheel with Blank hub is impact resistant and made of durable Aluminium.

Plastic Control Hand Wheels with Handles provide a leveraging hand hold even when the machine operator is wearing gloves. The plastic material is durable and resists solvents, oils, grease, and other chemicals.
For metal hand wheels, the most popular are cast iron handwheels for high strength solutions while providing a sturdy hand hold during adjustment. Other materials we carry are: Aluminum, Stainless Steel and Steel.
At Reid Supply we carry the types of handwheels for your application, from two spoke to six spoke wheels, solid and safety clutch variations that work with crank handles, position indicators, levers and knobs.
See our Handwheels Product Guide and download the detailed 10 page PDF Engineer Hand Wheel Guide.


. Aluminium Two-Spoke Control Hand Wheel with Blank hub is impact resistant and made of durable Aluminium.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handwheels
Product Number BAOW-4
Product Name Aluminum Dished Hand Wheel Without Handle: 4.00 in Diameter, 2 Spokes, Blank
Style Spoked; Dished
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Finger Wheels - 21287 - Jergens, Inc.
Specs
Material Aluminum; 2024 Aluminum
Handle NoHandle
View Details
Plastic Angled-spoke Handwheel - NRP / RP - Imao-Fixtureworks
Specs
Style Spoked; Dished
Bore Shape Round
Material Plastic
View Details
Hand Wheels - 237520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Die cast aluminium
Handle Revolving; Revolving
Outside Diameter 7.87 inch (200 mm)
View Details
Offset Handwheel - D-140 - NBK America LLC
Specs
Style Spoked
Outside Diameter 1.38 inch (35 mm)
Height 1.73 inch (44 mm)
View Details