Reid Supply High-Profile Clamping Levers ASC-9T

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 2.000 in long handle and a .88 in body diameter. It has a Black Oxide finish, Plastic knob with a Tapped Hole mounting type.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 2.000 in long handle and a .88 in body diameter. It has a Black Oxide finish, Plastic knob with a Tapped Hole mounting type.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - ASC-9T - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
ASC-9T
High-Profile Clamping Levers ASC-9T
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 2.000 in long handle and a .88 in body diameter. It has a Black Oxide finish, Plastic knob with a Tapped Hole mounting type.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This dlamping Lever has a 2.000 in long handle and a .88 in body diameter. It has a Black Oxide finish, Plastic knob with a Tapped Hole mounting type.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ASC-9T
Product Name High-Profile Clamping Levers
Colors / Finishes Available Black
Handle Material Metal; Plastic
Material Description Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Cam Levers Adjustable External Thread - 40269 - Jergens, Inc.
Specs
Handle Type Lever
Handle Material Metal
Material Description Steel
View Details
Drawer Handles & Cabinet Handles - 2845362 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Die Cast Zinc
Height 2.24 inches (57 mm)
View Details
ALUMINUM PULL - AOT-35-180 - AOT-35-180 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Alumite
Handle Material Metal
View Details
6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details