Reid Supply High-Profile Clamping Levers ASC-3R

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This Clamping Lever has a Two-Arm Straight handle style, a 1.125 in body diameter and a Black Oxide finish.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This Clamping Lever has a Two-Arm Straight handle style, a 1.125 in body diameter and a Black Oxide finish.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - ASC-3R - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
ASC-3R
High-Profile Clamping Levers ASC-3R
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This Clamping Lever has a Two-Arm Straight handle style, a 1.125 in body diameter and a Black Oxide finish.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This Clamping Lever has a Two-Arm Straight handle style, a 1.125 in body diameter and a Black Oxide finish.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ASC-3R
Product Name High-Profile Clamping Levers
Handle Material Metal; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427S3BK-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
4.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 488 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5 inches (127 mm)
View Details
2 suppliers
Cam Handle - QLCA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Handle: SCM440; Ring Nut / Stud / Washer; Stud:SCM435
Handle Length 1.57 to 3.94 inches (40 to 100 mm)
View Details