Reid Supply High-Profile Clamping Levers ASC-1R

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This Clamping Lever has a Two-Arm Straight handle style, a .875 in body diameter and a Black Oxide finish.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This Clamping Lever has a Two-Arm Straight handle style, a .875 in body diameter and a Black Oxide finish.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - ASC-1R - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
ASC-1R
High-Profile Clamping Levers ASC-1R
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This Clamping Lever has a Two-Arm Straight handle style, a .875 in body diameter and a Black Oxide finish.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This Clamping Lever has a Two-Arm Straight handle style, a .875 in body diameter and a Black Oxide finish.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ASC-1R
Product Name High-Profile Clamping Levers
Handle Material Metal; Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 164-1427B2BK-1-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers
6
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Stainless Steel
Height 1.5 inches (38.1 mm)
View Details
Round Aluminum Instrumentation Handle - 9118 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 2 inches (50.8 mm)
View Details
3 suppliers
Rounded Handle - NA / GR - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Black
Features Revolving Handle (optional feature)
Handle Material Plastic
View Details