Reid Supply High-Profile Clamping Levers ASC-12R

Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 3.000 in long handle and a 1.13 in body diameter. It has a Black Oxide finish, Plastic knob with a Reamed Hole mounting type.
Description
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 3.000 in long handle and a 1.13 in body diameter. It has a Black Oxide finish, Plastic knob with a Reamed Hole mounting type.

Suppliers

Company
Product
Description
Supplier Links
High-Profile Clamping Levers - ASC-12R - Reid Supply
Norton Shores, MI, United States
High-Profile Clamping Levers
ASC-12R
High-Profile Clamping Levers ASC-12R
Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm. . This dlamping Lever has a 3.000 in long handle and a 1.13 in body diameter. It has a Black Oxide finish, Plastic knob with a Reamed Hole mounting type.

Clamping levers are used for applications that require greater torque power than a standard lever, we carry a broad selection of heavy-duty steel clamping levers in a variety of configurations, including high profile or low profile, straight arm or offset arm, and single arm or double arm.


. This dlamping Lever has a 3.000 in long handle and a 1.13 in body diameter. It has a Black Oxide finish, Plastic knob with a Reamed Hole mounting type.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Handles and Pulls (industrial)
Product Number ASC-12R
Product Name High-Profile Clamping Levers
Colors / Finishes Available Black
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Tapped Button Head Adjustable Handles with Brass Insert by ELESA® - 34301 - Jergens, Inc.
Specs
Handle Type Adjustable
Material Description Lever Body: Glass-Fibre Reinforced Polyamide-Based (PA) Technopolymer
View Details
Oval Aluminum Handle - 542 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 5.5 inches (140 mm)
View Details
3 suppliers
Aluminum Equipment Handle - MH2 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural Matte
Handle Material Metal
View Details
Assembly housing MBGAC - MBGAC - MBGAC444 -  - Schmersal Inc.
Specs
Height 3.15 inches (80 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details