Reid Supply Threaded Rod AMS-703

Description
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This 18-8 Stainless Steel 1/4-20 Fully Threaded Rod is 1.750 in long. It is ideal for applications where a screw head is not needed or space is precious
Description
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This 18-8 Stainless Steel 1/4-20 Fully Threaded Rod is 1.750 in long. It is ideal for applications where a screw head is not needed or space is precious

Suppliers

Company
Product
Description
Supplier Links
Threaded Rod - AMS-703 - Reid Supply
Norton Shores, MI, United States
Threaded Rod
AMS-703
Threaded Rod AMS-703
Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application. . This 18-8 Stainless Steel 1/4-20 Fully Threaded Rod is 1.750 in long. It is ideal for applications where a screw head is not needed or space is precious

Fully threaded studs and rods are ideal for applications where a screw head is not needed or space is precious. Fastening completely into material, they can be threaded right down into the application.


. This 18-8 Stainless Steel 1/4-20 Fully Threaded Rod is 1.750 in long. It is ideal for applications where a screw head is not needed or space is precious

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Threaded Rod
Product Number AMS-703
Product Name Threaded Rod
Length 1.75 inch (44.45 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Stainless Steel
Design Units English
Inch 1"
View Details
Threaded Rods - 1763447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 6.89 inch (175 mm)
Design Units Metric
Metric M6
View Details
Threaded Rod/Stud Full Thread - 976A4/316LB2411588 - BUMAX®
Specs
Length 4.53 inch (115 mm)
Material Stainless Steel; Austenitic
Fastener Standards DIN; DIN 976
View Details
Threaded Rod - 250 / 251 /  253 / 256 / 257 / 258 - BRIM Electronics, Inc.
Specs
Length 1.62 to 15 inch (41.27 to 381 mm)
Material Brass
Finish Nickel Plated
View Details