Rehrig Pacific Company Reusable Plastic Container (RPC) RPC-6416X

Description
RPC-6416X, Reusable Plastic Container (RPC) The RPC-6416X is the shortest height RPC in the series of five collapsible containers with identical footprints, but variable heights. All RPCs stack and nest together whether erect or collapsed. External Base Dimensions: 60.0 cm x 40.0 cm - (23.62" x 15.75") Internal Base Dimensions: 57.0 cm x 37.0 cm - (22.44" x 14.57") External Height: 17.2 cm - (6.77") Internal Height: 16.0 cm - (6.30") Features: Standard 60 cm x 40 cm Euro footprint Lift & Lock™ assembly secures four walls into place Collapsible walls reduce storage space required for empties Ergonomically designed hand holds for maximum comfort Sculpted interior maximizes container volume Knock-Down™ quick release latches increase productivity Ventilated side walls and bottom aid cooling and extend produce shelf life Rigid vertical side walls increase functional storage space One footprint with multiple heights allows options for efficient packing Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors. Decoration: Molded-in logos on two long sidewalls, molded-in and/or hot-stamp branded size indicator on four sides on base. Text inserts: Two inserts per long side. Tracking: Bar code labels or RFID tags.
Description
RPC-6416X, Reusable Plastic Container (RPC) The RPC-6416X is the shortest height RPC in the series of five collapsible containers with identical footprints, but variable heights. All RPCs stack and nest together whether erect or collapsed. External Base Dimensions: 60.0 cm x 40.0 cm - (23.62" x 15.75") Internal Base Dimensions: 57.0 cm x 37.0 cm - (22.44" x 14.57") External Height: 17.2 cm - (6.77") Internal Height: 16.0 cm - (6.30") Features: Standard 60 cm x 40 cm Euro footprint Lift & Lock™ assembly secures four walls into place Collapsible walls reduce storage space required for empties Ergonomically designed hand holds for maximum comfort Sculpted interior maximizes container volume Knock-Down™ quick release latches increase productivity Ventilated side walls and bottom aid cooling and extend produce shelf life Rigid vertical side walls increase functional storage space One footprint with multiple heights allows options for efficient packing Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors. Decoration: Molded-in logos on two long sidewalls, molded-in and/or hot-stamp branded size indicator on four sides on base. Text inserts: Two inserts per long side. Tracking: Bar code labels or RFID tags.

Suppliers

Company
Product
Description
Supplier Links
Reusable Plastic Container (RPC) - RPC-6416X - Rehrig Pacific Company
Los Angeles, CA, USA
Reusable Plastic Container (RPC)
RPC-6416X
Reusable Plastic Container (RPC) RPC-6416X
RPC-6416X, Reusable Plastic Container (RPC) The RPC-6416X is the shortest height RPC in the series of five collapsible containers with identical footprints, but variable heights. All RPCs stack and nest together whether erect or collapsed. External Base Dimensions: 60.0 cm x 40.0 cm - (23.62" x 15.75") Internal Base Dimensions: 57.0 cm x 37.0 cm - (22.44" x 14.57") External Height: 17.2 cm - (6.77") Internal Height: 16.0 cm - (6.30") Features: Standard 60 cm x 40 cm Euro footprint Lift & Lock™ assembly secures four walls into place Collapsible walls reduce storage space required for empties Ergonomically designed hand holds for maximum comfort Sculpted interior maximizes container volume Knock-Down™ quick release latches increase productivity Ventilated side walls and bottom aid cooling and extend produce shelf life Rigid vertical side walls increase functional storage space One footprint with multiple heights allows options for efficient packing Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors. Decoration: Molded-in logos on two long sidewalls, molded-in and/or hot-stamp branded size indicator on four sides on base. Text inserts: Two inserts per long side. Tracking: Bar code labels or RFID tags.

RPC-6416X, Reusable Plastic Container (RPC)

The RPC-6416X is the shortest height RPC in the series of five collapsible containers with identical footprints, but variable heights. All RPCs stack and nest together whether erect or collapsed.
External Base Dimensions:
60.0 cm x 40.0 cm - (23.62" x 15.75")
Internal Base Dimensions:
57.0 cm x 37.0 cm - (22.44" x 14.57")
External Height: 17.2 cm - (6.77")
Internal Height: 16.0 cm - (6.30")

Features:

  • Standard 60 cm x 40 cm Euro footprint
  • Lift & Lock™ assembly secures four walls into place
  • Collapsible walls reduce storage space required for empties
  • Ergonomically designed hand holds for maximum comfort
  • Sculpted interior maximizes container volume
  • Knock-Down™ quick release latches increase productivity
  • Ventilated side walls and bottom aid cooling and extend produce shelf life
  • Rigid vertical side walls increase functional storage space
  • One footprint with multiple heights allows options for efficient packing

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors.
  • Decoration: Molded-in logos on two long sidewalls, molded-in and/or hot-stamp branded size indicator on four sides on base.
  • Text inserts: Two inserts per long side.
  • Tracking: Bar code labels or RFID tags.
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Number RPC-6416X
Product Name Reusable Plastic Container (RPC)
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details