Rehrig Pacific Company 65 Gallon Nestable Metal Catch Bar Roll-out Cart Model ROC-65NB

Description
65 Gallon Nestable Metal Catch Bar Roll-out Cart, Model ROC-65NB ROC-65NB Roll-out Carts are designed for both automated and semi-automated collection of household waste and recyclables. Injection molded with premium quality, resilient, high-density polyethylene (HDPE) resin, Rehrig Roll-out Carts are designed to provide many years of quality service and look good at the curb in virtually any neighborhood or climate found in North America. ROC-65NB Roll-out Carts have a freely rotating metal catch bar and will fully nest with the catch bar factory installed. While evaluating possible molding methods in the early 1960's, Rehrig Pacific determined that only the injection molding method possessed the technology to mold complex geometric shapes, and the ability to maintain precise tolerances with exact predictability. A further advantage is the ability to vary wall thickness strategically throughout the same part, adding strength to critical wear and load-bearing points. As a result, injection molding allows Rehrig to engineer premium product quality, performance and dependability into every product we make. Rehrig Roll-out Carts meet ANSI Safety Standard Z245.30 and ANSI Compatibility Standard Z245.60 Capacity: 65 gallons (245 lt) Features: Reinforced lift points under skirt and rim Freely rotating metal catch bar Carts nest with catch bar assembled Heavy duty top lip Wide base with large drag rail surface area One piece molded handle Large smooth areas on side panels for logos and slogans Areas on lid for molded-in text and labels 3/4" diameter corrosion resistant steel axle Choice of 8" wheels and fasteners Lids lie flat when stacked Shipped with lid already assembled Options: Top rims for ANSI or European style lifters Colors: Choice of standard or optional colors if color match required. Lids and containers may have different colors Molded-in Text: Inserts for top and underside of lid Decoration: Hot-stamp branded logos and serial numbers Labeling: Multi-color heat transfer labels and in-mold labels available Tracking: Coditherm printed bar code labels or RFID tags Wheels: Lid cut-outs for bottle, can, and paper recycling Catch Bar: Integrally molded-in plastic catch bar available Side vents to aid aerobic decomposition for organic waste collection Lid locks and slots for secure document collection
Description
65 Gallon Nestable Metal Catch Bar Roll-out Cart, Model ROC-65NB ROC-65NB Roll-out Carts are designed for both automated and semi-automated collection of household waste and recyclables. Injection molded with premium quality, resilient, high-density polyethylene (HDPE) resin, Rehrig Roll-out Carts are designed to provide many years of quality service and look good at the curb in virtually any neighborhood or climate found in North America. ROC-65NB Roll-out Carts have a freely rotating metal catch bar and will fully nest with the catch bar factory installed. While evaluating possible molding methods in the early 1960's, Rehrig Pacific determined that only the injection molding method possessed the technology to mold complex geometric shapes, and the ability to maintain precise tolerances with exact predictability. A further advantage is the ability to vary wall thickness strategically throughout the same part, adding strength to critical wear and load-bearing points. As a result, injection molding allows Rehrig to engineer premium product quality, performance and dependability into every product we make. Rehrig Roll-out Carts meet ANSI Safety Standard Z245.30 and ANSI Compatibility Standard Z245.60 Capacity: 65 gallons (245 lt) Features: Reinforced lift points under skirt and rim Freely rotating metal catch bar Carts nest with catch bar assembled Heavy duty top lip Wide base with large drag rail surface area One piece molded handle Large smooth areas on side panels for logos and slogans Areas on lid for molded-in text and labels 3/4" diameter corrosion resistant steel axle Choice of 8" wheels and fasteners Lids lie flat when stacked Shipped with lid already assembled Options: Top rims for ANSI or European style lifters Colors: Choice of standard or optional colors if color match required. Lids and containers may have different colors Molded-in Text: Inserts for top and underside of lid Decoration: Hot-stamp branded logos and serial numbers Labeling: Multi-color heat transfer labels and in-mold labels available Tracking: Coditherm printed bar code labels or RFID tags Wheels: Lid cut-outs for bottle, can, and paper recycling Catch Bar: Integrally molded-in plastic catch bar available Side vents to aid aerobic decomposition for organic waste collection Lid locks and slots for secure document collection

Suppliers

Company
Product
Description
Supplier Links
65 Gallon Nestable Metal Catch Bar Roll-out Cart - Model ROC-65NB - Rehrig Pacific Company
Los Angeles, CA, USA
65 Gallon Nestable Metal Catch Bar Roll-out Cart
Model ROC-65NB
65 Gallon Nestable Metal Catch Bar Roll-out Cart Model ROC-65NB
65 Gallon Nestable Metal Catch Bar Roll-out Cart, Model ROC-65NB ROC-65NB Roll-out Carts are designed for both automated and semi-automated collection of household waste and recyclables. Injection molded with premium quality, resilient, high-density polyethylene (HDPE) resin, Rehrig Roll-out Carts are designed to provide many years of quality service and look good at the curb in virtually any neighborhood or climate found in North America. ROC-65NB Roll-out Carts have a freely rotating metal catch bar and will fully nest with the catch bar factory installed. While evaluating possible molding methods in the early 1960's, Rehrig Pacific determined that only the injection molding method possessed the technology to mold complex geometric shapes, and the ability to maintain precise tolerances with exact predictability. A further advantage is the ability to vary wall thickness strategically throughout the same part, adding strength to critical wear and load-bearing points. As a result, injection molding allows Rehrig to engineer premium product quality, performance and dependability into every product we make. Rehrig Roll-out Carts meet ANSI Safety Standard Z245.30 and ANSI Compatibility Standard Z245.60 Capacity: 65 gallons (245 lt) Features: Reinforced lift points under skirt and rim Freely rotating metal catch bar Carts nest with catch bar assembled Heavy duty top lip Wide base with large drag rail surface area One piece molded handle Large smooth areas on side panels for logos and slogans Areas on lid for molded-in text and labels 3/4" diameter corrosion resistant steel axle Choice of 8" wheels and fasteners Lids lie flat when stacked Shipped with lid already assembled Options: Top rims for ANSI or European style lifters Colors: Choice of standard or optional colors if color match required. Lids and containers may have different colors Molded-in Text: Inserts for top and underside of lid Decoration: Hot-stamp branded logos and serial numbers Labeling: Multi-color heat transfer labels and in-mold labels available Tracking: Coditherm printed bar code labels or RFID tags Wheels: Lid cut-outs for bottle, can, and paper recycling Catch Bar: Integrally molded-in plastic catch bar available Side vents to aid aerobic decomposition for organic waste collection Lid locks and slots for secure document collection

65 Gallon Nestable Metal Catch Bar Roll-out Cart, Model ROC-65NB

ROC-65NB Roll-out Carts are designed for both automated and semi-automated collection of household waste and recyclables. Injection molded with premium quality, resilient, high-density polyethylene (HDPE) resin, Rehrig Roll-out Carts are designed to provide many years of quality service and look good at the curb in virtually any neighborhood or climate found in North America. ROC-65NB Roll-out Carts have a freely rotating metal catch bar and will fully nest with the catch bar factory installed.
While evaluating possible molding methods in the early 1960's, Rehrig Pacific determined that only the injection molding method possessed the technology to mold complex geometric shapes, and the ability to maintain precise tolerances with exact predictability. A further advantage is the ability to vary wall thickness strategically throughout the same part, adding strength to critical wear and load-bearing points. As a result, injection molding allows Rehrig to engineer premium product quality, performance and dependability into every product we make.
Rehrig Roll-out Carts meet ANSI Safety Standard Z245.30 and ANSI Compatibility Standard Z245.60
Capacity: 65 gallons (245 lt)

Features:

  • Reinforced lift points under skirt and rim
  • Freely rotating metal catch bar
  • Carts nest with catch bar assembled
  • Heavy duty top lip
  • Wide base with large drag rail surface area
  • One piece molded handle
  • Large smooth areas on side panels for logos and slogans
  • Areas on lid for molded-in text and labels 3/4" diameter corrosion resistant steel axle
  • Choice of 8" wheels and fasteners
  • Lids lie flat when stacked
  • Shipped with lid already assembled

Options:

  • Top rims for ANSI or European style lifters
  • Colors: Choice of standard or optional colors if color match required. Lids and containers may have different colors
  • Molded-in Text: Inserts for top and underside of lid
  • Decoration: Hot-stamp branded logos and serial numbers
  • Labeling: Multi-color heat transfer labels and in-mold labels available
  • Tracking: Coditherm printed bar code labels or RFID tags
  • Wheels: Lid cut-outs for bottle, can, and paper recycling
  • Catch Bar: Integrally molded-in plastic catch bar available
  • Side vents to aid aerobic decomposition for organic waste collection
  • Lid locks and slots for secure document collection
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Material Handling Carts and Trucks
Product Number Model ROC-65NB
Product Name 65 Gallon Nestable Metal Catch Bar Roll-out Cart
Unlock Full Specs
to access all available technical data

Similar Products

Carts -  - AirClean Systems
AirClean Systems
Specs
Cart / Truck Type Instrument Cart
Material Steel
Tires Solid
View Details
Automatic Guided Cart - DC-24 - Savant Automation, Inc.
Savant Automation, Inc.
Specs
Cart / Truck Type AGV Cart
Capacity 10000 lbs (4535 kg)
View Details
MultiTek cart - RV-GB33A3UC16B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details
ESD Workshop / ESD Trolley - tps-rv03-22684 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details