Rehrig Pacific Company HBB-26 Bread Tray

Description
HBB-26 Bread Tray Rehrig has created a trio of rugged and dependable 90° Stack-Nest Bread Trays with different dimensions to fit the size of your baked goods. These trays stack and nest with all other compatible trays and are engineered for easy manual or automated handling. Rehrig bakery baskets and trays are designed for the efficient use of your available space in the bakery or warehouse, on trucks, and in convenience store or supermarket storage. Stacked trays form visually appealing, easy-access merchandising displays in aisles or baked goods sections. Model HBB-26 External (L x W x H): 28.50" x 25.75" x 6.00" (72.35 cm x 65.40 cm x 15.24 cm) Internal (L x W x H): 27.25" x 24.50" x 5.63" (69.22 cm x 62.23 cm x 14.30 cm) Note: HBB-26 trays with modified dimensions and one drop-side are available. Contact your local customer service representative for details. Features: Optional drop front panel for better merchandising 2:1 nesting ratio Reinforced bottom grid and corners Rigid double-wall constructed front and back walls Large sturdy handles for easy handling Smooth interior surfaces protect packaging Designed for blind, overhead stacking Four-way hand truck entry Merchandise from front or rear View product from all four sides Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded and molded-in logos Tracking: Bar code labels or RFID tags Anti-Theft: A range of theft deterrent features are available
Description
HBB-26 Bread Tray Rehrig has created a trio of rugged and dependable 90° Stack-Nest Bread Trays with different dimensions to fit the size of your baked goods. These trays stack and nest with all other compatible trays and are engineered for easy manual or automated handling. Rehrig bakery baskets and trays are designed for the efficient use of your available space in the bakery or warehouse, on trucks, and in convenience store or supermarket storage. Stacked trays form visually appealing, easy-access merchandising displays in aisles or baked goods sections. Model HBB-26 External (L x W x H): 28.50" x 25.75" x 6.00" (72.35 cm x 65.40 cm x 15.24 cm) Internal (L x W x H): 27.25" x 24.50" x 5.63" (69.22 cm x 62.23 cm x 14.30 cm) Note: HBB-26 trays with modified dimensions and one drop-side are available. Contact your local customer service representative for details. Features: Optional drop front panel for better merchandising 2:1 nesting ratio Reinforced bottom grid and corners Rigid double-wall constructed front and back walls Large sturdy handles for easy handling Smooth interior surfaces protect packaging Designed for blind, overhead stacking Four-way hand truck entry Merchandise from front or rear View product from all four sides Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded and molded-in logos Tracking: Bar code labels or RFID tags Anti-Theft: A range of theft deterrent features are available

Suppliers

Company
Product
Description
Supplier Links
HBB-26 Bread Tray -  - Rehrig Pacific Company
Los Angeles, CA, USA
HBB-26 Bread Tray
HBB-26 Bread Tray
HBB-26 Bread Tray Rehrig has created a trio of rugged and dependable 90° Stack-Nest Bread Trays with different dimensions to fit the size of your baked goods. These trays stack and nest with all other compatible trays and are engineered for easy manual or automated handling. Rehrig bakery baskets and trays are designed for the efficient use of your available space in the bakery or warehouse, on trucks, and in convenience store or supermarket storage. Stacked trays form visually appealing, easy-access merchandising displays in aisles or baked goods sections. Model HBB-26 External (L x W x H): 28.50" x 25.75" x 6.00" (72.35 cm x 65.40 cm x 15.24 cm) Internal (L x W x H): 27.25" x 24.50" x 5.63" (69.22 cm x 62.23 cm x 14.30 cm) Note: HBB-26 trays with modified dimensions and one drop-side are available. Contact your local customer service representative for details. Features: Optional drop front panel for better merchandising 2:1 nesting ratio Reinforced bottom grid and corners Rigid double-wall constructed front and back walls Large sturdy handles for easy handling Smooth interior surfaces protect packaging Designed for blind, overhead stacking Four-way hand truck entry Merchandise from front or rear View product from all four sides Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Hot-stamp branded and molded-in logos Tracking: Bar code labels or RFID tags Anti-Theft: A range of theft deterrent features are available

HBB-26 Bread Tray

Rehrig has created a trio of rugged and dependable 90° Stack-Nest Bread Trays with different dimensions to fit the size of your baked goods. These trays stack and nest with all other compatible trays and are engineered for easy manual or automated handling. Rehrig bakery baskets and trays are designed for the efficient use of your available space in the bakery or warehouse, on trucks, and in convenience store or supermarket storage. Stacked trays form visually appealing, easy-access merchandising displays in aisles or baked goods sections.
Model HBB-26
External (L x W x H):
28.50" x 25.75" x 6.00" (72.35 cm x 65.40 cm x 15.24 cm)
Internal (L x W x H):
27.25" x 24.50" x 5.63" (69.22 cm x 62.23 cm x 14.30 cm)
Note: HBB-26 trays with modified dimensions and one drop-side are available. Contact your local customer service representative for details.

Features:

  • Optional drop front panel for better merchandising
  • 2:1 nesting ratio
  • Reinforced bottom grid and corners
  • Rigid double-wall constructed front and back walls
  • Large sturdy handles for easy handling
  • Smooth interior surfaces protect packaging
  • Designed for blind, overhead stacking
  • Four-way hand truck entry
  • Merchandise from front or rear
  • View product from all four sides

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Hot-stamp branded and molded-in logos
  • Tracking: Bar code labels or RFID tags
  • Anti-Theft: A range of theft deterrent features are available
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name HBB-26 Bread Tray
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details