Rehrig Pacific Company Delivery Cart

Description
Delivery Cart Innovation Is Built into Rehrig Pacific's Lightweight and Rugged Delivery Cart. Long Service Life Rehrig's Delivery Cart (The DC) has a molded plastic deck which uses a rugged, impact-resistant, high-density polyethylene (HDPE) resin. Ideally suited for harsh, cold temperature storage and repeated movement between ambient and chilled environments, The DC features heavy duty casters and wheels carefully selected for dependable operation in cold temperatures and corrosive environments. Deck reinforcements provide support and stability by distributing the load throughout the deck and wheels. Optimized Footprint The cart width has been optimized to easily fit through doorways and tight aisles. It is also designed to provide access for lifting by both forklifts and hand trucks. Improved Handling and Safety The innovative combination of plastic and metal decreases the weight of each load by up to fifteen pounds compared to "all-metal" carts. Lighter loads mean less physical stress on employees and facilities when moving the same amount of products. Reduced Doorway Damage When correctly loaded and packed, the DC easily accommodates narrow delivery doors. Our impact-resistant and absorbing plastic rails reduce damage to your facilities and expensive freezer thresholds. Easily Cleaned and Repaired The DC deck can be cleaned with a mild cleanser. Its flow-through design drains well, preventing water and dirt from collecting in top deck areas. Casters can be easily replaced when worn. Shorter Lead Times Manufactured in the USA, Rehrig's Delivery Cart will have a shorter lead time, will be less costly to ship, and will be at your facility quickly. Floor stock may also be available. External Dimensions: Standard Cart: 45.00" x 30.00" x 37.63" (114.30cm x 76.20cm x 95.57cm) Short Cart: 43.75" x 30.00" x 37.63" (111.13cm x 76.20cm x 95.57cm)
Description
Delivery Cart Innovation Is Built into Rehrig Pacific's Lightweight and Rugged Delivery Cart. Long Service Life Rehrig's Delivery Cart (The DC) has a molded plastic deck which uses a rugged, impact-resistant, high-density polyethylene (HDPE) resin. Ideally suited for harsh, cold temperature storage and repeated movement between ambient and chilled environments, The DC features heavy duty casters and wheels carefully selected for dependable operation in cold temperatures and corrosive environments. Deck reinforcements provide support and stability by distributing the load throughout the deck and wheels. Optimized Footprint The cart width has been optimized to easily fit through doorways and tight aisles. It is also designed to provide access for lifting by both forklifts and hand trucks. Improved Handling and Safety The innovative combination of plastic and metal decreases the weight of each load by up to fifteen pounds compared to "all-metal" carts. Lighter loads mean less physical stress on employees and facilities when moving the same amount of products. Reduced Doorway Damage When correctly loaded and packed, the DC easily accommodates narrow delivery doors. Our impact-resistant and absorbing plastic rails reduce damage to your facilities and expensive freezer thresholds. Easily Cleaned and Repaired The DC deck can be cleaned with a mild cleanser. Its flow-through design drains well, preventing water and dirt from collecting in top deck areas. Casters can be easily replaced when worn. Shorter Lead Times Manufactured in the USA, Rehrig's Delivery Cart will have a shorter lead time, will be less costly to ship, and will be at your facility quickly. Floor stock may also be available. External Dimensions: Standard Cart: 45.00" x 30.00" x 37.63" (114.30cm x 76.20cm x 95.57cm) Short Cart: 43.75" x 30.00" x 37.63" (111.13cm x 76.20cm x 95.57cm)

Suppliers

Company
Product
Description
Supplier Links
Delivery Cart -  - Rehrig Pacific Company
Los Angeles, CA, USA
Delivery Cart
Delivery Cart
Delivery Cart Innovation Is Built into Rehrig Pacific's Lightweight and Rugged Delivery Cart. Long Service Life Rehrig's Delivery Cart (The DC) has a molded plastic deck which uses a rugged, impact-resistant, high-density polyethylene (HDPE) resin. Ideally suited for harsh, cold temperature storage and repeated movement between ambient and chilled environments, The DC features heavy duty casters and wheels carefully selected for dependable operation in cold temperatures and corrosive environments. Deck reinforcements provide support and stability by distributing the load throughout the deck and wheels. Optimized Footprint The cart width has been optimized to easily fit through doorways and tight aisles. It is also designed to provide access for lifting by both forklifts and hand trucks. Improved Handling and Safety The innovative combination of plastic and metal decreases the weight of each load by up to fifteen pounds compared to "all-metal" carts. Lighter loads mean less physical stress on employees and facilities when moving the same amount of products. Reduced Doorway Damage When correctly loaded and packed, the DC easily accommodates narrow delivery doors. Our impact-resistant and absorbing plastic rails reduce damage to your facilities and expensive freezer thresholds. Easily Cleaned and Repaired The DC deck can be cleaned with a mild cleanser. Its flow-through design drains well, preventing water and dirt from collecting in top deck areas. Casters can be easily replaced when worn. Shorter Lead Times Manufactured in the USA, Rehrig's Delivery Cart will have a shorter lead time, will be less costly to ship, and will be at your facility quickly. Floor stock may also be available. External Dimensions: Standard Cart: 45.00" x 30.00" x 37.63" (114.30cm x 76.20cm x 95.57cm) Short Cart: 43.75" x 30.00" x 37.63" (111.13cm x 76.20cm x 95.57cm)

Delivery Cart

Innovation Is Built into Rehrig Pacific's Lightweight and Rugged Delivery Cart.
Long Service Life
Rehrig's Delivery Cart (The DC) has a molded plastic deck which uses a rugged, impact-resistant, high-density polyethylene (HDPE) resin. Ideally suited for harsh, cold temperature storage and repeated movement between ambient and chilled environments, The DC features heavy duty casters and wheels carefully selected for dependable operation in cold temperatures and corrosive environments. Deck reinforcements provide support and stability by distributing the load throughout the deck and wheels.
Optimized Footprint
The cart width has been optimized to easily fit through doorways and tight aisles. It is also designed to provide access for lifting by both forklifts and hand trucks.
Improved Handling and Safety
The innovative combination of plastic and metal decreases the weight of each load by up to fifteen pounds compared to "all-metal" carts. Lighter loads mean less physical stress on employees and facilities when moving the same amount of products.
Reduced Doorway Damage
When correctly loaded and packed, the DC easily accommodates narrow delivery doors. Our impact-resistant and absorbing plastic rails reduce damage to your facilities and expensive freezer thresholds.
Easily Cleaned and Repaired
The DC deck can be cleaned with a mild cleanser. Its flow-through design drains well, preventing water and dirt from collecting in top deck areas. Casters can be easily replaced when worn.
Shorter Lead Times
Manufactured in the USA, Rehrig's Delivery Cart will have a shorter lead time, will be less costly to ship, and will be at your facility quickly. Floor stock may also be available.
External Dimensions:
Standard Cart: 45.00" x 30.00" x 37.63"
(114.30cm x 76.20cm x 95.57cm)
Short Cart: 43.75" x 30.00" x 37.63"
(111.13cm x 76.20cm x 95.57cm)

Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Material Handling Carts and Trucks
Product Name Delivery Cart
Cart / Truck Type Pipe Truck
Unlock Full Specs
to access all available technical data

Similar Products

Fiberglass Carts & Lifts -  - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
Material Plastic
View Details
ESD Workshop / ESD Trolley - tps-rv02-22683 - TPS Elektronik GmbH
Specs
Capacity 110 lbs (50 kg)
Length 24 inch (600 mm)
Width 20 inch (500 mm)
View Details
Sack Trucks - 134257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cart / Truck Type Hand Truck
Capacity 331 lbs (150 kg)
Width 19 inch (483 mm)
View Details
MultiTek cart - RV-GB33S2X002B - Rousseau Metal Inc.
Specs
Cart / Truck Type Shelf Cart
Material Steel
Length 33 inch (838 mm)
View Details