Rehrig Pacific Company 500ml Merchandiser Crate

Description
500ml Merchandiser Crate A low-depth beverage crate for twenty-four (24), loose pack, 500ml non-returnable PET bottles. Merchandiser Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 2.60" (66.0 mm) +/- 0.0625" (1.5mm) Features: Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting "Twist 'N Slide" bottom locates and locks, crates and closures, yet releases easily so crates glide over closures for unloading Large display windows highlight labels and bottle profiles Tall columns increase bottle stability in transit Large brand panel for hot-stamp or molded-in logos Highly nestable to reduce space needed for empty storage Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags
Description
500ml Merchandiser Crate A low-depth beverage crate for twenty-four (24), loose pack, 500ml non-returnable PET bottles. Merchandiser Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 2.60" (66.0 mm) +/- 0.0625" (1.5mm) Features: Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting "Twist 'N Slide" bottom locates and locks, crates and closures, yet releases easily so crates glide over closures for unloading Large display windows highlight labels and bottle profiles Tall columns increase bottle stability in transit Large brand panel for hot-stamp or molded-in logos Highly nestable to reduce space needed for empty storage Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

Suppliers

Company
Product
Description
Supplier Links
500ml Merchandiser Crate -  - Rehrig Pacific Company
Los Angeles, CA, USA
500ml Merchandiser Crate
500ml Merchandiser Crate
500ml Merchandiser Crate A low-depth beverage crate for twenty-four (24), loose pack, 500ml non-returnable PET bottles. Merchandiser Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 2.60" (66.0 mm) +/- 0.0625" (1.5mm) Features: Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting "Twist 'N Slide" bottom locates and locks, crates and closures, yet releases easily so crates glide over closures for unloading Large display windows highlight labels and bottle profiles Tall columns increase bottle stability in transit Large brand panel for hot-stamp or molded-in logos Highly nestable to reduce space needed for empty storage Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

500ml Merchandiser Crate

A low-depth beverage crate for twenty-four (24), loose pack, 500ml non-returnable PET bottles.
Merchandiser Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal.
Cell diameter: 2.60" (66.0 mm) +/- 0.0625" (1.5mm)

Features:

  • Ergonomic "Palm-up / Palm-down" handles reduce stress when grasping and lifting
  • "Twist 'N Slide" bottom locates and locks, crates and closures, yet releases easily so crates glide over closures for unloading
  • Large display windows highlight labels and bottle profiles
  • Tall columns increase bottle stability in transit
  • Large brand panel for hot-stamp or molded-in logos
  • Highly nestable to reduce space needed for empty storage
  • Nested crates interlock for secure stacking in storage, return transit and unloading
  • De-nest easily either manually or with automated denester

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Molded-in or hot-stamp branded logos
  • Tracking: Bar code labels or RFID tags
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name 500ml Merchandiser Crate
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details