Rehrig Pacific Company 2yd. Rear Load Commercial Container

Description
2yd. Rear Load Commercial Container Rehrig Pacific has once again used its experience and know-how to produce a new range of rotationally molded containers that stand-up to the use and abuse of commercial collection. Designed for quiet pick-up and disposal, these neighbor-friendly, plastic containers allow drop-off and collection in noise-sensitive areas and at times often prohibited for metal containers. Features: Lightweight - 1/3 less weight than comparable metal containers makes maneuvering easy with less effort and noise Heavily reinforced top rim adds strength where it's needed most Molded beams provide support and stepped sidewalls provide stiffness to avoid bottom sagging and bowing Molded-in caster rings speed caster plate installation without bolts perforating the container Large hand grip areas on both sides aid alignment during dumping High-impact, UV stabilized, 100% recyclable polyethylene (PE) resin won't deteriorate like metal in damp conditions Dent resistant and repairable, PE resin cleans easily so graffiti can be wiped off using ordinary cleaners One-piece 1¼" solid steel trunnion bar spreads load equally across container Selection of standard colors that won't fade and never need painting Smooth areas on front and sides for branding graphics or fixing labels Recessed lid-grip areas on top rim Fiberglass hinge rod Rugged, double-wall, crowned lids Choice of fixed or swivel casters 6" heavy-duty polyolefin wheels Options: Lifting hook or "pear" ring Drain plugs Lockable casters Easy mounting bottom skids Custom colors In-mold labels for logos and slogans
Description
2yd. Rear Load Commercial Container Rehrig Pacific has once again used its experience and know-how to produce a new range of rotationally molded containers that stand-up to the use and abuse of commercial collection. Designed for quiet pick-up and disposal, these neighbor-friendly, plastic containers allow drop-off and collection in noise-sensitive areas and at times often prohibited for metal containers. Features: Lightweight - 1/3 less weight than comparable metal containers makes maneuvering easy with less effort and noise Heavily reinforced top rim adds strength where it's needed most Molded beams provide support and stepped sidewalls provide stiffness to avoid bottom sagging and bowing Molded-in caster rings speed caster plate installation without bolts perforating the container Large hand grip areas on both sides aid alignment during dumping High-impact, UV stabilized, 100% recyclable polyethylene (PE) resin won't deteriorate like metal in damp conditions Dent resistant and repairable, PE resin cleans easily so graffiti can be wiped off using ordinary cleaners One-piece 1¼" solid steel trunnion bar spreads load equally across container Selection of standard colors that won't fade and never need painting Smooth areas on front and sides for branding graphics or fixing labels Recessed lid-grip areas on top rim Fiberglass hinge rod Rugged, double-wall, crowned lids Choice of fixed or swivel casters 6" heavy-duty polyolefin wheels Options: Lifting hook or "pear" ring Drain plugs Lockable casters Easy mounting bottom skids Custom colors In-mold labels for logos and slogans

Suppliers

Company
Product
Description
Supplier Links
2yd. Rear Load Commercial Container -  - Rehrig Pacific Company
Los Angeles, CA, USA
2yd. Rear Load Commercial Container
2yd. Rear Load Commercial Container
2yd. Rear Load Commercial Container Rehrig Pacific has once again used its experience and know-how to produce a new range of rotationally molded containers that stand-up to the use and abuse of commercial collection. Designed for quiet pick-up and disposal, these neighbor-friendly, plastic containers allow drop-off and collection in noise-sensitive areas and at times often prohibited for metal containers. Features: Lightweight - 1/3 less weight than comparable metal containers makes maneuvering easy with less effort and noise Heavily reinforced top rim adds strength where it's needed most Molded beams provide support and stepped sidewalls provide stiffness to avoid bottom sagging and bowing Molded-in caster rings speed caster plate installation without bolts perforating the container Large hand grip areas on both sides aid alignment during dumping High-impact, UV stabilized, 100% recyclable polyethylene (PE) resin won't deteriorate like metal in damp conditions Dent resistant and repairable, PE resin cleans easily so graffiti can be wiped off using ordinary cleaners One-piece 1¼" solid steel trunnion bar spreads load equally across container Selection of standard colors that won't fade and never need painting Smooth areas on front and sides for branding graphics or fixing labels Recessed lid-grip areas on top rim Fiberglass hinge rod Rugged, double-wall, crowned lids Choice of fixed or swivel casters 6" heavy-duty polyolefin wheels Options: Lifting hook or "pear" ring Drain plugs Lockable casters Easy mounting bottom skids Custom colors In-mold labels for logos and slogans

2yd. Rear Load Commercial Container

Rehrig Pacific has once again used its experience and know-how to produce a new range of rotationally molded containers that stand-up to the use and abuse of commercial collection. Designed for quiet pick-up and disposal, these neighbor-friendly, plastic containers allow drop-off and collection in noise-sensitive areas and at times often prohibited for metal containers.

Features:

  • Lightweight - 1/3 less weight than comparable metal containers makes maneuvering easy with less effort and noise
  • Heavily reinforced top rim adds strength where it's needed most
  • Molded beams provide support and stepped sidewalls provide stiffness to avoid bottom sagging and bowing
  • Molded-in caster rings speed caster plate installation without bolts perforating the container
  • Large hand grip areas on both sides aid alignment during dumping
  • High-impact, UV stabilized, 100% recyclable polyethylene (PE) resin won't deteriorate like metal in damp conditions
  • Dent resistant and repairable, PE resin cleans easily so graffiti can be wiped off using ordinary cleaners
  • One-piece 1¼" solid steel trunnion bar spreads load equally across container
  • Selection of standard colors that won't fade and never need painting
  • Smooth areas on front and sides for branding graphics or fixing labels
  • Recessed lid-grip areas on top rim
  • Fiberglass hinge rod
  • Rugged, double-wall, crowned lids
  • Choice of fixed or swivel casters
  • 6" heavy-duty polyolefin wheels

Options:

  • Lifting hook or "pear" ring
  • Drain plugs
  • Lockable casters
  • Easy mounting bottom skids
  • Custom colors
  • In-mold labels for logos and slogans
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name 2yd. Rear Load Commercial Container
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Insert Compartment Packaging - 3-25/64X1-1/16X5/32
Specs
Container Type Box
Height 0.4882 inch (12.4 mm)
Length 3.85 inch (97.7 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details