Rehrig Pacific Company 24qt. Milk Crate Model P&E

Description
24qt. Milk Crate - Model P&E For over 95 years Rehrig Pacific has been designing, producing, and delivering quality products and services to the Dairy industry. Rehrig offers a wide range of milk crates, eight production facilities nationwide, a direct sales force and 24/7 customer service to satisfy your entire dairy crate needs. External Dimensions (L x W x H): 18.813" x 12.875" x 10.84" (477.8mm x 327.0mm x 275.3mm) Internal Dimensions (L x W x H): 17.813" x 11.938" x 10.50" (452.4mm x 303.2mm x 266.7mm) Weight: 3.885 lb. (1.76kg) All dimensions +/- 0.0625" (1.5mm) Weight +/- 0.05 lb. (25g) Features: Compatible with all other 24qt. dairy crates Ergonomic handles allow easy handling Designed with exceptional corner and stacking strength 100% recyclable Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags
Description
24qt. Milk Crate - Model P&E For over 95 years Rehrig Pacific has been designing, producing, and delivering quality products and services to the Dairy industry. Rehrig offers a wide range of milk crates, eight production facilities nationwide, a direct sales force and 24/7 customer service to satisfy your entire dairy crate needs. External Dimensions (L x W x H): 18.813" x 12.875" x 10.84" (477.8mm x 327.0mm x 275.3mm) Internal Dimensions (L x W x H): 17.813" x 11.938" x 10.50" (452.4mm x 303.2mm x 266.7mm) Weight: 3.885 lb. (1.76kg) All dimensions +/- 0.0625" (1.5mm) Weight +/- 0.05 lb. (25g) Features: Compatible with all other 24qt. dairy crates Ergonomic handles allow easy handling Designed with exceptional corner and stacking strength 100% recyclable Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

Suppliers

Company
Product
Description
Supplier Links
24qt. Milk Crate  Model P&E -  - Rehrig Pacific Company
Los Angeles, CA, USA
24qt. Milk Crate Model P&E
24qt. Milk Crate Model P&E
24qt. Milk Crate - Model P&E For over 95 years Rehrig Pacific has been designing, producing, and delivering quality products and services to the Dairy industry. Rehrig offers a wide range of milk crates, eight production facilities nationwide, a direct sales force and 24/7 customer service to satisfy your entire dairy crate needs. External Dimensions (L x W x H): 18.813" x 12.875" x 10.84" (477.8mm x 327.0mm x 275.3mm) Internal Dimensions (L x W x H): 17.813" x 11.938" x 10.50" (452.4mm x 303.2mm x 266.7mm) Weight: 3.885 lb. (1.76kg) All dimensions +/- 0.0625" (1.5mm) Weight +/- 0.05 lb. (25g) Features: Compatible with all other 24qt. dairy crates Ergonomic handles allow easy handling Designed with exceptional corner and stacking strength 100% recyclable Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

24qt. Milk Crate - Model P&E

For over 95 years Rehrig Pacific has been designing, producing, and delivering quality products and services to the Dairy industry. Rehrig offers a wide range of milk crates, eight production facilities nationwide, a direct sales force and 24/7 customer service to satisfy your entire dairy crate needs.
External Dimensions (L x W x H):
18.813" x 12.875" x 10.84" (477.8mm x 327.0mm x 275.3mm)
Internal Dimensions (L x W x H):
17.813" x 11.938" x 10.50" (452.4mm x 303.2mm x 266.7mm)
Weight: 3.885 lb. (1.76kg)
All dimensions +/- 0.0625" (1.5mm)
Weight +/- 0.05 lb. (25g)

Features:

  • Compatible with all other 24qt. dairy crates
  • Ergonomic handles allow easy handling
  • Designed with exceptional corner and stacking strength
  • 100% recyclable

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Molded-in or hot-stamp branded logos
  • Tracking: Bar code labels or RFID tags
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name 24qt. Milk Crate Model P&E
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details