Rehrig Pacific Company 20oz. Half Depth Crate

Description
20oz. Half Depth Crate A low-depth beverage crate for twenty-four (24), loose pack, 20oz. non-returnable PET bottles. Half Depth Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 2.93" (74.3 mm) +/- 0.0625" (1.5mm) Features: Large sturdy handles ease grasping and lifting Closure acceptance areas help locate crates when stacking Crates glide easily over closures for unloading Large display windows highlight labels and bottle profiles Higher sidewalls increase bottle stability in transit Large brand panel for molded-in or hot-stamp logos Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags
Description
20oz. Half Depth Crate A low-depth beverage crate for twenty-four (24), loose pack, 20oz. non-returnable PET bottles. Half Depth Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 2.93" (74.3 mm) +/- 0.0625" (1.5mm) Features: Large sturdy handles ease grasping and lifting Closure acceptance areas help locate crates when stacking Crates glide easily over closures for unloading Large display windows highlight labels and bottle profiles Higher sidewalls increase bottle stability in transit Large brand panel for molded-in or hot-stamp logos Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

Suppliers

Company
Product
Description
Supplier Links
20oz. Half Depth Crate -  - Rehrig Pacific Company
Los Angeles, CA, USA
20oz. Half Depth Crate
20oz. Half Depth Crate
20oz. Half Depth Crate A low-depth beverage crate for twenty-four (24), loose pack, 20oz. non-returnable PET bottles. Half Depth Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal. Cell diameter: 2.93" (74.3 mm) +/- 0.0625" (1.5mm) Features: Large sturdy handles ease grasping and lifting Closure acceptance areas help locate crates when stacking Crates glide easily over closures for unloading Large display windows highlight labels and bottle profiles Higher sidewalls increase bottle stability in transit Large brand panel for molded-in or hot-stamp logos Nested crates interlock for secure stacking in storage, return transit and unloading De-nest easily either manually or with automated denester Options: Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors Decoration: Molded-in or hot-stamp branded logos Tracking: Bar code labels or RFID tags

20oz. Half Depth Crate

A low-depth beverage crate for twenty-four (24), loose pack, 20oz. non-returnable PET bottles.
Half Depth Crates quickly pack and palletize securely for storage and transit. Build enticing product displays easily anywhere in-aisle or end cap, inside or outside, the supermarket or convenience store. Staff can load coolers and shelves quickly with no packaging waste to interfere or requiring disposal.
Cell diameter:
2.93" (74.3 mm) +/- 0.0625" (1.5mm)

Features:

  • Large sturdy handles ease grasping and lifting
  • Closure acceptance areas help locate crates when stacking
  • Crates glide easily over closures for unloading
  • Large display windows highlight labels and bottle profiles
  • Higher sidewalls increase bottle stability in transit
  • Large brand panel for molded-in or hot-stamp logos
  • Nested crates interlock for secure stacking in storage, return transit and unloading
  • De-nest easily either manually or with automated denester

Options:

  • Colors: Choice of standard or optional non-heavy metal (NHM) or FDA approved colors
  • Decoration: Molded-in or hot-stamp branded logos
  • Tracking: Bar code labels or RFID tags
Supplier's Site

Technical Specifications

  Rehrig Pacific Company
Product Category Industrial Containers
Product Name 20oz. Half Depth Crate
Application Shipping
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details