70mm Mounted Spherical Roller Bearing, Cast Iron Take-Up Block, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | ZT92070MM |
| Product Name | Rexnord ZT92070MM Take-up Blocks Rex Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Metric |
| Bore Diameter | 2.76 inch (70 mm) |
| Rated Speed | 2800 rpm |