2 3/8" Mounted Spherical Roller Bearing, Cast Iron Take-up Block, Single Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | ZT82206 |
| Product Name | Rexnord ZT82206 Take-up Blocks Rex Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Inch |
| Bore Diameter | 2.38 inch (60.32 mm) |
| Rated Speed | 3300 rpm |