140mm Mounted Spherical Roller Bearing, Steel Take-Up Block, Double Setscrew Locking Collar, Clearance Seal
| RegalRexnord | |
|---|---|
| Product Category | Take-up Bearings |
| Product Number | ZT145140MM |
| Product Name | Rexnord ZT145140MM Take-up Blocks Rex Spherical Roller Bearings |
| Component | Take-up Bearing |
| Design Units | Metric |
| Bore Diameter | 5.51 inch (140 mm) |
| Rated Speed | 1000 rpm |