RegalRexnord Rexnord ZPS5515FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZPS5515FB

Description
5 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Closed Auxiliary Cap
Description
5 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Closed Auxiliary Cap

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZPS5515FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZPS5515FB - RegalRexnord
Milwaukee, WI, United States
Rexnord ZPS5515FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZPS5515FB
Rexnord ZPS5515FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZPS5515FB
5 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Closed Auxiliary Cap

5 15/16" Mounted Spherical Roller Bearing, Cast Iron Expansion 4-Bolt Pillow Block, Double Setscrew Locking Collar, Clearance Seal, One Closed Auxiliary Cap

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZPS5515FB
Product Name Rexnord ZPS5515FB Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Securing Method Setscrew
Shaft Diameter 5.94 inch (151 mm)
Rated Speed 900 rpm
Load Rating 248200 lbs (112562 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH209 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.77 inch (45 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 7508961 - RS Components, Ltd.
Specs
Shaft Diameter 1.12 inch (28.57 mm)
Housing Cast Iron; Cast iron
Length 6.5 inch (165 mm)
View Details
0.125 in. Bore, Pillow Block-Mount with Stainless Steel Pressbearing - A 7Z29-XS125 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Speed 56000 rpm
Housing Aluminum
Length 1.44 inch (36.58 mm)
View Details
Pillow-Block-PTFE Impregnated Bronze-Self-Align-HiTemp - PB1-8M-HT - Spyraflo, Inc.
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method No Locking Method
View Details