RegalRexnord Rexnord ZP9600F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP9600F

Description
6" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal
Description
6" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZP9600F Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZP9600F - RegalRexnord
Milwaukee, WI, United States
Rexnord ZP9600F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZP9600F
Rexnord ZP9600F Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP9600F
6" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

6" Mounted Spherical Roller Bearing, Cast Iron Fixed 4-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZP9600F
Product Name Rexnord ZP9600F Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 6 inch (152 mm)
Rated Speed 800 rpm
Load Rating 309860 lbs (140526 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508970 - RS Components, Ltd.
Specs
Shaft Diameter 1.5 inch (38.09 mm)
Housing Cast Iron; Cast iron
Length 7.25 inch (184 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL306 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
View Details
3/4 in. ID, 4-7/16 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.31 inch (33.34 mm)
View Details
Pillow Block/Bearing Housing - 56829739 - Radwell International
Specs
Bearing Type Ball
View Details