RegalRexnord Rexnord ZP9200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP9200

Description
2" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal
Description
2" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZP9200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZP9200 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZP9200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZP9200
Rexnord ZP9200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP9200
2" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

2" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZP9200
Product Name Rexnord ZP9200 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2 inch (50.8 mm)
Rated Speed 3650 rpm
Load Rating 36370 lbs (16494 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

2 in. ID, 6-3/8 in. Square Standard Duty Set Screw Type Square Flange Mounting Block - BBXBLK-UCF21132 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 2.31 inch (58.74 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508949 - RS Components, Ltd.
Specs
Shaft Diameter 0.6693 inch (17 mm)
Housing Cast Iron; Cast iron
Length 5 inch (127 mm)
View Details
Flange Mount 2 Bolt Pillow Block Bearing Eccentric Locking Collar - SHCFLU212 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Locking Collar
Shaft Diameter 2.36 inch (60 mm)
View Details
Grease Fit Pillow Block Mounted Bearing - BFE16G - Triangle Manufacturing Company
Specs
Bearing Type Plain
Bearing / Housing Features Self-aligning
Shaft Securing Method Setscrew
View Details