RegalRexnord Rexnord ZP6212 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP6212

Description
2 3/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal
Description
2 3/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Suppliers

Company
Product
Description
Supplier Links
Rexnord ZP6212 Solid-housed Pillow Blocks Rex Spherical Roller Bearings - ZP6212 - RegalRexnord
Milwaukee, WI, United States
Rexnord ZP6212 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
ZP6212
Rexnord ZP6212 Solid-housed Pillow Blocks Rex Spherical Roller Bearings ZP6212
2 3/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

2 3/4" Mounted Spherical Roller Bearing, Cast Iron Fixed 2-Bolt Pillow Block, Shurlok Adapter Mounted, Clearance Seal

Supplier's Site

Technical Specifications

  RegalRexnord
Product Category Pillow Block Bearings
Product Number ZP6212
Product Name Rexnord ZP6212 Solid-housed Pillow Blocks Rex Spherical Roller Bearings
Bearing Type Spherical Roller
Shaft Diameter 2.75 inch (69.85 mm)
Rated Speed 2800 rpm
Load Rating 57750 lbs (26190 kg)
Housing Cast Iron
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS308 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 1.57 inch (40 mm)
View Details
Pillow Block Bearing, 6mm Bore. Material: Body- Thermoplastic, Ball- L280® Polymer. - S61GPBM0609 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.2362 inch (6 mm)
Housing Plastic / Polymer
Length 1.69 inch (43 mm)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details