NSK Americas Pillow Block/Bearing Housing SNP20

Description
PILLOW BLOCK, SHORT BASE, 20MM SHAFT DIAMETER, CAST IRON . FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, SHORT BASE, 20MM SHAFT DIAMETER, CAST IRON . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 105208781 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
105208781
Pillow Block/Bearing Housing 105208781
PILLOW BLOCK, SHORT BASE, 20MM SHAFT DIAMETER, CAST IRON . FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, SHORT BASE, 20MM SHAFT DIAMETER, CAST IRON . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 105208781
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL324 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 4.72 inch (120 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508980 - RS Components, Ltd.
Specs
Shaft Diameter 2 inch (50.8 mm)
Housing Cast Iron; Cast iron
Length 8.62 inch (219 mm)
View Details
16mm Bore, Self-Aligning Open Type, Frelon Kined Aluminum Pillow Block. - S61PPZM16F043 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.6299 inch (16 mm)
Load Rating 1333 lbs (605 kg)
View Details